Texas Instruments TPS3808-EP Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit TPS3808G33MDBVREP

Description
Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808-EP Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit - TPS3808G33MDBVREP - Texas Instruments
Dallas, TX, United States
TPS3808-EP Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit
TPS3808G33MDBVREP
TPS3808-EP Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit TPS3808G33MDBVREP
Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit 6-SOT-23 -55 to 125

Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit 6-SOT-23 -55 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 6uA 3.07V SOT-23 Voltage Supervisor IC
691-TPS3808G33MDBVREP
3.3V 6uA 3.07V SOT-23 Voltage Supervisor IC 691-TPS3808G33MDBVREP
3.3V Supervisory IC, SOT-23, 6uA Supply Current, 3.07V Threshold Product overview: TPS3808G33MDBVREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 6uA, 3.07V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 6uA, 3.07V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G33MDBVRE P can be used for catalog matching and distributor lookup.

3.3V Supervisory IC, SOT-23, 6uA Supply Current, 3.07V Threshold Product overview: TPS3808G33MDBVREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 6uA, 3.07V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 6uA, 3.07V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G33MDBVREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3808G33MDBVREP - 033857-TPS3808G33MDBVREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G33MDBVREP
033857-TPS3808G33MDBVREP
PMIC - PMIC - Supervisors - TPS3808G33MDBVREP 033857-TPS3808G33MDBVREP
Manufacturer: Texas Instruments Win Source Part Number: 033857-TPS3808G33MDB VREP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 3.07V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-23-6 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033857-TPS3808G33MDBVREP
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 3.07V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23-6
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 296-23569-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-23569-2-ND
Supervisors 296-23569-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-23569-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-23569-1-ND
Supervisors 296-23569-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-23569-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-23569-6-ND
Supervisors 296-23569-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisory Circuit, 2.4Ua, 6.5V, Sot-23; Threshold Voltage Texas Instruments - 45X5358 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 2.4Ua, 6.5V, Sot-23; Threshold Voltage Texas Instruments
45X5358
Supervisory Circuit, 2.4Ua, 6.5V, Sot-23; Threshold Voltage Texas Instruments 45X5358
SUPERVISORY CIRCUIT, 2.4UA, 6.5V, SOT-23; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 2.4UA, 6.5V, SOT-23; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Supervisory Circuit, 2.4Ua, 6.5V, Sot-23; Threshold Voltage Texas Instruments - 27AJ0450 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 2.4Ua, 6.5V, Sot-23; Threshold Voltage Texas Instruments
27AJ0450
Supervisory Circuit, 2.4Ua, 6.5V, Sot-23; Threshold Voltage Texas Instruments 27AJ0450
SUPERVISORY CIRCUIT, 2.4UA, 6.5V, SOT-23; Threshold Voltage:3.07V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 2.4UA, 6.5V, SOT-23; Threshold Voltage:3.07V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3808G33MDBVREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G33MDBVREP
PMIC - Supervisors TPS3808G33MDBVREP
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G33MDBVREP
Supervisory Circuits TPS3808G33MDBVREP
Supervisory Circuits Low Quies Crnt Prgrm Delay Sup Circuit

Supervisory Circuits Low Quies Crnt Prgrm Delay Sup Circuit

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G33MDBVREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G33MDBVREP
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G33MDBVREP
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Supervisors - TPS3808G33MDBVREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G33MDBVREP 691-TPS3808G33MDBVREP 033857-TPS3808G33MDBVREP 296-23569-2-ND 45X5358 27AJ0450 TPS3808G33MDBVREP TPS3808G33MDBVREP TPS3808G33MDBVREP TPS3808G33MDBVREP
Product Name TPS3808-EP Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit 3.3V 6uA 3.07V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3808G33MDBVREP Supervisors Supervisory Circuit, 2.4Ua, 6.5V, Sot-23; Threshold Voltage Texas Instruments Supervisory Circuit, 2.4Ua, 6.5V, Sot-23; Threshold Voltage Texas Instruments PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1; 1Monitors 1; 1Monitors 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23 SOT-23-6 SOT-23; SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 2.4 µA 6 µA
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7702AC - 1133663-7702AC - Win Source Electronics
Specs
Output Options Inverting
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details