Texas Instruments TPS3808G09 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G09DBVR

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G09 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G09DBVR - Texas Instruments
Dallas, TX, United States
TPS3808G09 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G09DBVR
TPS3808G09 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G09DBVR
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G09DBVR - 033848-TPS3808G09DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G09DBVR
033848-TPS3808G09DBVR
PMIC - PMIC - Supervisors - TPS3808G09DBVR 033848-TPS3808G09DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033848-TPS3808G09DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 0.84V Family Name: TPS3808 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX6452UT29L-T; MAX6452UT23L+T; MAX6452UT46L-T; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Signal Processing, Audio, Imaging, Video & Vision, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 033848-TPS3808G09DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 0.84V
Family Name: TPS3808
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6452UT29L-T; MAX6452UT23L+T; MAX6452UT46L-T;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Signal Processing, Audio, Imaging, Video & Vision, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
0.84V SOT-23 Voltage Supervisor IC
691-TPS3808G09DBVR
0.84V SOT-23 Voltage Supervisor IC 691-TPS3808G09DBVR
Supervisory Circuit, 0.84V, SOT-23, Active Low Product overview: TPS3808G09DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.84V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 0.84V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G09DBVR can be used for catalog matching and distributor lookup.

Supervisory Circuit, 0.84V, SOT-23, Active Low Product overview: TPS3808G09DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.84V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 0.84V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G09DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-17189-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17189-1-ND
Supervisors 296-17189-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-17189-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17189-2-ND
Supervisors 296-17189-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-17189-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17189-6-ND
Supervisors 296-17189-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G09DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G09DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G09DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
PMIC - Supervisors - TPS3808G09DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G09DBVR
PMIC - Supervisors TPS3808G09DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G09DBVR
Supervisory Circuits TPS3808G09DBVR
Supervisory Circuits Programmable-Delay Supervisory

Supervisory Circuits Programmable-Delay Supervisory

Buy Now Datasheet
Supervisors - TPS3808G09DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G09DBVR
Supervisors TPS3808G09DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
Supervisory Circuit 2.7 Ua, 6.5V, Sot23-6; Threshold Voltage Texas Instruments - 21J9198 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit 2.7 Ua, 6.5V, Sot23-6; Threshold Voltage Texas Instruments
21J9198
Supervisory Circuit 2.7 Ua, 6.5V, Sot23-6; Threshold Voltage Texas Instruments 21J9198
SUPERVISORY CIRCUIT 2.7 uA, 6.5V, SOT23-6; Threshold Voltage:5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

SUPERVISORY CIRCUIT 2.7 uA, 6.5V, SOT23-6; Threshold Voltage:5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Mpu Supervisory Circuit, 0.84V, Sot-23-6; Threshold Voltage Texas Instruments - 28AH5816 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisory Circuit, 0.84V, Sot-23-6; Threshold Voltage Texas Instruments
28AH5816
Mpu Supervisory Circuit, 0.84V, Sot-23-6; Threshold Voltage Texas Instruments 28AH5816
MPU SUPERVISORY CIRCUIT, 0.84V, SOT-23-6; Threshold Voltage:840mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low / Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

MPU SUPERVISORY CIRCUIT, 0.84V, SOT-23-6; Threshold Voltage:840mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low / Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G09DBVR 033848-TPS3808G09DBVR 691-TPS3808G09DBVR 296-17189-1-ND TPS3808G09DBVR TPS3808G09DBVR TPS3808G09DBVR TPS3808G09DBVR 21J9198 28AH5816
Product Name TPS3808G09 Low Quiescent Current, Programmable-Delay Supervisory Circuit PMIC - PMIC - Supervisors - TPS3808G09DBVR 0.84V SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors Supervisory Circuit 2.7 Ua, 6.5V, Sot23-6; Threshold Voltage Texas Instruments Mpu Supervisory Circuit, 0.84V, Sot-23-6; Threshold Voltage Texas Instruments
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors 1; 1Monitors
Features Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23-6 SOT-23 SOT-23; SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2057WSNG4 - 1049553-BQ2057WSNG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; SOIC
Pins 8
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details