Voltage Supervisor/Reset IC, Fixed, 1 Channel, +5V, PDSO8
Automotive, high-accuracy voltage supervisor with Integrated watchdog timer 8-SON -40 to 125 Product overview: TPS3851H50EQDRBRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3851H50EQDRBR
Win Source Part Number: 1372293-TPS3851H50EQ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 34 pct.
Type: Simple Reset/Power-On Reset
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Base Product Number: TPS3851
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 5V
Reset: Active Low
Reset Timeout: 170ms Minimum
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Supervisory Circuits Automotive High-Accuracy Voltage Supervisor With Integrated Watchdog Timer 8-SON -40 to 125
IC SUPERVISOR 1 CHANNEL 8SON
IC SUPERVISOR 1 CHANNEL 8SON
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3851H50EQDRBRQ1 | 691-TPS3851H50EQDRBRQ1 | 1372293-TPS3851H50EQDRBRQ1 | 296-46982-1-ND | TPS3851H50EQDRBRQ1 | TPS3851H50EQDRBRQ1 | TPS3851H50EQDRBRQ1 | TPS3851H50EQDRBRQ1 |
| Product Name | Automotive Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | |
| Type | VSON8 | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | ||||
| Supply Voltage | 1.6 to ? volts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Number of Supplies | 1; 1 | 1; 1 |