Texas Instruments TPS3808G50-Q1 Automotive Catalog Low Quiescent Current Programmable-Delay Supervisory Circuit TPS3808G50QDBVRQ1

Description
Automotive Catalog Low Quiescent Current Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Low Quiescent Current Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G50-Q1 Automotive Catalog Low Quiescent Current Programmable-Delay Supervisory Circuit - TPS3808G50QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS3808G50-Q1 Automotive Catalog Low Quiescent Current Programmable-Delay Supervisory Circuit
TPS3808G50QDBVRQ1
TPS3808G50-Q1 Automotive Catalog Low Quiescent Current Programmable-Delay Supervisory Circuit TPS3808G50QDBVRQ1
Automotive Catalog Low Quiescent Current Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Automotive Catalog Low Quiescent Current Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G50QDBVRQ1 - 055560-TPS3808G50QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G50QDBVRQ1
055560-TPS3808G50QDBVRQ1
PMIC - PMIC - Supervisors - TPS3808G50QDBVRQ1 055560-TPS3808G50QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 055560-TPS3808G50QDB VRQ1 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.65V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055560-TPS3808G50QDBVRQ1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 4.65V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-23126-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-23126-6-ND
Supervisors 296-23126-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-23126-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-23126-1-ND
Supervisors 296-23126-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-23126-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-23126-2-ND
Supervisors 296-23126-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
Automotive SOT-23 Voltage Supervisor IC
691-TPS3808G50QDBVRQ1
Automotive SOT-23 Voltage Supervisor IC 691-TPS3808G50QDBVRQ1
Automotive, low-quiescent current programmable-delay supervisor 6-SOT-23 -40 to 125 Product overview: TPS3808G50QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G50QDBVRQ 1 can be used for catalog matching and distributor lookup.

Automotive, low-quiescent current programmable-delay supervisor 6-SOT-23 -40 to 125 Product overview: TPS3808G50QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G50QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3808G50QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
PMIC - Supervisors - TPS3808G50QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G50QDBVRQ1
PMIC - Supervisors TPS3808G50QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G50QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G50QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G50QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G50QDBVRQ1
Supervisory Circuits TPS3808G50QDBVRQ1
Supervisory Circuits Lo Quies Crnt Prgrm Delay Sup Crct

Supervisory Circuits Lo Quies Crnt Prgrm Delay Sup Crct

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G50QDBVRQ1 055560-TPS3808G50QDBVRQ1 296-23126-6-ND 691-TPS3808G50QDBVRQ1 TPS3808G50QDBVRQ1 TPS3808G50QDBVRQ1 TPS3808G50QDBVRQ1 TPS3808G50QDBVRQ1
Product Name TPS3808G50-Q1 Automotive Catalog Low Quiescent Current Programmable-Delay Supervisory Circuit PMIC - PMIC - Supervisors - TPS3808G50QDBVRQ1 Supervisors Automotive SOT-23 Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23-6 SOT-23; SOT-23-6 SOT-23 SOT-23-6 SOT-23; SOT-23-6
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3825-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
TPS3836J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers