Texas Instruments TPS3801I50 Processor Supervisory Circuits TPS3801I50DCKR

Description
Processor Supervisory Circuits 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3801I50 Processor Supervisory Circuits - TPS3801I50DCKR - Texas Instruments
Dallas, TX, United States
TPS3801I50 Processor Supervisory Circuits
TPS3801I50DCKR
TPS3801I50 Processor Supervisory Circuits TPS3801I50DCKR
Processor Supervisory Circuits 5-SC70 -40 to 85

Processor Supervisory Circuits 5-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
4.55V Voltage Supervisor IC
691-TPS3801I50DCKR
4.55V Voltage Supervisor IC 691-TPS3801I50DCKR
Supervisory Circuit, 4.55V, Active Low, Push-Pull, SC-70 Product overview: TPS3801I50DCKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3801I50DCKR can be used for catalog matching and distributor lookup.

Supervisory Circuit, 4.55V, Active Low, Push-Pull, SC-70 Product overview: TPS3801I50DCKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3801I50DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3801I50DCKR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, CMOS, PDSO5

Supplier's Site Datasheet
Supervisors - 296-3325-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3325-6-ND
Supervisors 296-3325-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-3325-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3325-2-ND
Supervisors 296-3325-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-3325-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3325-1-ND
Supervisors 296-3325-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3801I50DCKR - 033831-TPS3801I50DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3801I50DCKR
033831-TPS3801I50DCKR
PMIC - PMIC - Supervisors - TPS3801I50DCKR 033831-TPS3801I50DCKR
Manufacturer: Texas Instruments Win Source Part Number: 033831-TPS3801I50DCK R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033831-TPS3801I50DCKR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3801I50DCKR
Supervisory Circuits TPS3801I50DCKR
Supervisory Circuits 4.55V

Supervisory Circuits 4.55V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3801I50DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3801I50DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3801I50DCKR
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site
Supervisors - TPS3801I50DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3801I50DCKR
Supervisors TPS3801I50DCKR
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet
PMIC - Supervisors - TPS3801I50DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3801I50DCKR
PMIC - Supervisors TPS3801I50DCKR
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site Datasheet
Voltage Supervisor, 20Ua, 4V, Sc-70-5; Threshold Voltage Texas Instruments - 33AH5208 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 20Ua, 4V, Sc-70-5; Threshold Voltage Texas Instruments
33AH5208
Voltage Supervisor, 20Ua, 4V, Sc-70-5; Threshold Voltage Texas Instruments 33AH5208
VOLTAGE SUPERVISOR, 20UA, 4V, SC-70-5; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Manual, Active-Low; Digital IC Case:SC-70; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 20UA, 4V, SC-70-5; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Manual, Active-Low; Digital IC Case:SC-70; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3801I50DCKR 691-TPS3801I50DCKR TPS3801I50DCKR 296-3325-6-ND 033831-TPS3801I50DCKR TPS3801I50DCKR TPS3801I50DCKR TPS3801I50DCKR TPS3801I50DCKR 33AH5208
Product Name TPS3801I50 Processor Supervisory Circuits 4.55V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3801I50DCKR Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Voltage Supervisor, 20Ua, 4V, Sc-70-5; Threshold Voltage Texas Instruments
Number of Supplies 1 1 1; 1 1; 1 1; 1Monitors
Features Manual Reset Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SC70 SC SC-70; SOT-SC70-5 TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70-5 SSOP; TSSOP; SC-70 SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products