Texas Instruments High-Performance Analog Voltage Supervisor IC TPS3851H50EDRBT

Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.65V, PDSO8
Request a Quote Datasheet
Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.65V, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPS3851H50EDRBT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.65V, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.65V, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-TPS3851H50EDRBT
Voltage Supervisor IC 691-TPS3851H50EDRBT
High-accuracy voltage supervisor with Integrated watchdog timer 8-SON -40 to 125 Product overview: TPS3851H50EDRBT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3851H50EDRBT can be used for catalog matching and distributor lookup.

High-accuracy voltage supervisor with Integrated watchdog timer 8-SON -40 to 125 Product overview: TPS3851H50EDRBT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3851H50EDRBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3851H50EDRBT - 1111828-TPS3851H50EDRBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3851H50EDRBT
1111828-TPS3851H50EDRBT
PMIC - PMIC - Supervisors - TPS3851H50EDRBT 1111828-TPS3851H50EDRBT
Manufacturer: Texas Instruments Win Source Part Number: 1111828-TPS3851H50ED RBT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 170 ms Minimum Voltage - Threshold: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SON (3x3) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111828-TPS3851H50EDRBT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 170 ms Minimum
Voltage - Threshold: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SON (3x3)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-45138-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-45138-1-ND
Supervisors 296-45138-1-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Buy Now Datasheet
Supervisors - 296-45138-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-45138-2-ND
Supervisors 296-45138-2-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3851H50EDRBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3851H50EDRBT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3851H50EDRBT
IC SUPERVISOR 1 CHANNEL 8SON

IC SUPERVISOR 1 CHANNEL 8SON

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3851H50EDRBT
Supervisory Circuits TPS3851H50EDRBT
Supervisory Circuits High-Accuracy Voltage Supervisor With Integrated Watchdog Timer 8-SON -40 to 125

Supervisory Circuits High-Accuracy Voltage Supervisor With Integrated Watchdog Timer 8-SON -40 to 125

Buy Now Datasheet
PMIC - Supervisors - TPS3851H50EDRBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3851H50EDRBT
PMIC - Supervisors TPS3851H50EDRBT
IC SUPERVISOR 1 CHANNEL 8SON

IC SUPERVISOR 1 CHANNEL 8SON

Supplier's Site Datasheet
Supervisors - TPS3851H50EDRBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3851H50EDRBT
Supervisors TPS3851H50EDRBT
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3851H50EDRBT 691-TPS3851H50EDRBT 1111828-TPS3851H50EDRBT 296-45138-1-ND TPS3851H50EDRBT TPS3851H50EDRBT TPS3851H50EDRBT TPS3851H50EDRBT
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3851H50EDRBT Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Supervisors
Type VSON8 8-SON (3x3) 8-VDFN Exposed Pad 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Supply Voltage 1.6 to ? volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697381 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details