Texas Instruments TPS3808G33 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G33DBVT

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G33 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G33DBVT - Texas Instruments
Dallas, TX, United States
TPS3808G33 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G33DBVT
TPS3808G33 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G33DBVT
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Supervisors - 7968354P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7968354P
Voltage Supervisors 7968354P
MCU/MPU Voltage Supervisor w/delay SOT23

MCU/MPU Voltage Supervisor w/delay SOT23

Supplier's Site
Voltage Supervisors - 9222401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
9222401
Voltage Supervisors 9222401
MCU/MPU Voltage Supervisor w/delay SOT23

MCU/MPU Voltage Supervisor w/delay SOT23

Supplier's Site
Voltage Supervisors - 7968354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7968354
Voltage Supervisors 7968354
MCU/MPU Voltage Supervisor w/delay SOT23

MCU/MPU Voltage Supervisor w/delay SOT23

Supplier's Site
Supervisors - 296-26945-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26945-1-ND
Supervisors 296-26945-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-26945-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26945-6-ND
Supervisors 296-26945-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-26945-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26945-2-ND
Supervisors 296-26945-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
3.3V 2.4uA 6.5V SOT-23 Voltage Supervisor IC
691-TPS3808G33DBVT
3.3V 2.4uA 6.5V SOT-23 Voltage Supervisor IC 691-TPS3808G33DBVT
3.3V Supervisor IC, 2.4uA Quiescent, SOT-23, 1.65-6.5V Product overview: TPS3808G33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.4uA, 6.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 2.4uA, 6.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G33DBVT can be used for catalog matching and distributor lookup.

3.3V Supervisor IC, 2.4uA Quiescent, SOT-23, 1.65-6.5V Product overview: TPS3808G33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.4uA, 6.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 2.4uA, 6.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G33DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3808G33DBVT - 081640-TPS3808G33DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G33DBVT
081640-TPS3808G33DBVT
PMIC - PMIC - Supervisors - TPS3808G33DBVT 081640-TPS3808G33DBVT
Manufacturer: Texas Instruments Win Source Part Number: 081640-TPS3808G33DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 3.07V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081640-TPS3808G33DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 3.07V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G33DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G33DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
PMIC - Supervisors - TPS3808G33DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G33DBVT
PMIC - Supervisors TPS3808G33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Ic, Volt Supervisor 3.3V Sot-23-6; Threshold Voltage Texas Instruments - 28AH5821 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Volt Supervisor 3.3V Sot-23-6; Threshold Voltage Texas Instruments
28AH5821
Ic, Volt Supervisor 3.3V Sot-23-6; Threshold Voltage Texas Instruments 28AH5821
IC, VOLT SUPERVISOR 3.3V SOT-23-6; Threshold Voltage:3.07V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

IC, VOLT SUPERVISOR 3.3V SOT-23-6; Threshold Voltage:3.07V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site
Supervisors - TPS3808G33DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G33DBVT
Supervisors TPS3808G33DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G33DBVT 7968354P 9222401 296-26945-1-ND 691-TPS3808G33DBVT 081640-TPS3808G33DBVT TPS3808G33DBVT TPS3808G33DBVT 28AH5821 TPS3808G33DBVT
Product Name TPS3808G33 Low Quiescent Current, Programmable-Delay Supervisory Circuit Voltage Supervisors Voltage Supervisors Supervisors 3.3V 2.4uA 6.5V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3808G33DBVT Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Ic, Volt Supervisor 3.3V Sot-23-6; Threshold Voltage Texas Instruments Supervisors
Number of Supplies 1 1 1 1 1; 1 1; 1 1; 1Monitors
Features Manual Reset Manual Reset Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Open Drain Open Drain; Open drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SON,SOT-23 SOT-23; Sot-23 SOT-23; SOT-23-6 SOT-23 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products

IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161RGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details
2 suppliers
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
5 suppliers