Texas Instruments TPS3813K33 Supervisors with Programmable Watchdog Window TPS3813K33DBVRG4

Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3813K33 Supervisors with Programmable Watchdog Window - TPS3813K33DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS3813K33 Supervisors with Programmable Watchdog Window
TPS3813K33DBVRG4
TPS3813K33 Supervisors with Programmable Watchdog Window TPS3813K33DBVRG4
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3813K33DBVRG4 - 1272410-TPS3813K33DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3813K33DBVRG4
1272410-TPS3813K33DBVRG4
PMIC - PMIC - Supervisors - TPS3813K33DBVRG4 1272410-TPS3813K33DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1272410-TPS3813K33DB VRG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 2.93V Family Name: TPS3813K Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): R5109G281A-TR-FE; R5106N271A-TR-JE; R5106N331A-TR-JE; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China ,Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Safety, Automotive, HVAC

Manufacturer: Texas Instruments
Win Source Part Number: 1272410-TPS3813K33DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TPS3813K
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): R5109G281A-TR-FE; R5106N271A-TR-JE; R5106N331A-TR-JE;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China ,Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Safety, Automotive, HVAC

Buy Now Datasheet
Supervisors - TPS3813K33DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
2.87V 3V 25uA SOT-23 Voltage Supervisor IC
691-TPS3813K33DBVRG4
2.87V 3V 25uA SOT-23 Voltage Supervisor IC 691-TPS3813K33DBVRG4
Voltage Supervisor, Programmable Window Watchdog, 2.87V-3V, 25uA, SOT-23-6 Product overview: TPS3813K33DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.87V, 3V, 25uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.87V, 3V, 25uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813K33DBVRG4 can be used for catalog matching and distributor lookup.

Voltage Supervisor, Programmable Window Watchdog, 2.87V-3V, 25uA, SOT-23-6 Product overview: TPS3813K33DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.87V, 3V, 25uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.87V, 3V, 25uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813K33DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3813K33DBVRG4
Supervisory Circuits TPS3813K33DBVRG4
Supervisory Circuits w/Prog Watchdog Window

Supervisory Circuits w/Prog Watchdog Window

Buy Now Datasheet
PMIC - Supervisors - TPS3813K33DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3813K33DBVRG4
PMIC - Supervisors TPS3813K33DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Supervisors - TPS3813K33DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3813K33DBVRG4
Supervisors TPS3813K33DBVRG4
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3813K33DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3813K33DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3813K33DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3813K33DBVRG4 1272410-TPS3813K33DBVRG4 TPS3813K33DBVRG4-ND 691-TPS3813K33DBVRG4 TPS3813K33DBVRG4 TPS3813K33DBVRG4 TPS3813K33DBVRG4 TPS3813K33DBVRG4
Product Name TPS3813K33 Supervisors with Programmable Watchdog Window PMIC - PMIC - Supervisors - TPS3813K33DBVRG4 Supervisors 2.87V 3V 25uA SOT-23 Voltage Supervisor IC Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Watchdog Timer Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products