Texas Instruments TPS3801J25 Processor Supervisory Circuits TPS3801J25DCKRG4

Description
Processor Supervisory Circuits 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3801J25 Processor Supervisory Circuits - TPS3801J25DCKRG4 - Texas Instruments
Dallas, TX, United States
TPS3801J25 Processor Supervisory Circuits
TPS3801J25DCKRG4
TPS3801J25 Processor Supervisory Circuits TPS3801J25DCKRG4
Processor Supervisory Circuits 5-SC70 -40 to 85

Processor Supervisory Circuits 5-SC70 -40 to 85

Buy Now Datasheet
 - TPS3801J25DCKRG4 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
2.25V 6V 9uA Voltage Supervisor IC
691-TPS3801J25DCKRG4
2.25V 6V 9uA Voltage Supervisor IC 691-TPS3801J25DCKRG4
Voltage Supervisor IC, 2.25V, 2-6V, 9uA, Active Low Reset, SC-70 Product overview: TPS3801J25DCKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, 6V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, 6V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3801J25DCKRG4 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.25V, 2-6V, 9uA, Active Low Reset, SC-70 Product overview: TPS3801J25DCKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, 6V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, 6V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3801J25DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3801J25DCKRG4 - 1100903-TPS3801J25DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3801J25DCKRG4
1100903-TPS3801J25DCKRG4
PMIC - PMIC - Supervisors - TPS3801J25DCKRG4 1100903-TPS3801J25DCKRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100903-TPS3801J25DC KRG4 Length: 2 mm Mounting: SMD (SMT) Height: 900 µm Reset: Active Low Number of Pins: 5 Quiescent Current: 9 µA Number of Voltages Monitored: 1 Reset Timeout: 120 ms Watchdog Timer: No Width: 1.25 mm Categories: PMIC - Supervisors Case / Package: SC Operating Supply Current: 9 µA Alternative Parts (Cross-Reference): TPS3801L30DCKR; TPS3801E18DCKR; ADM6713ZAKSZ-REEL7; ADM6713SAKSZ-REEL7; ADM6711SAKSZ-REEL7; CAT823ZSDI-GT3; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Max Supply Current: 25 µA Threshold Voltage: 2.25 V Max Reset Threshold Voltage: 2.3 V Min Reset Threshold Voltage: 2.2 V Overvoltage Threshold: 2.3 V Undervoltage Threshold: 2.25 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100903-TPS3801J25DCKRG4
Length: 2 mm
Mounting: SMD (SMT)
Height: 900 µm
Reset: Active Low
Number of Pins: 5
Quiescent Current: 9 µA
Number of Voltages Monitored: 1
Reset Timeout: 120 ms
Watchdog Timer: No
Width: 1.25 mm
Categories: PMIC - Supervisors
Case / Package: SC
Operating Supply Current: 9 µA
Alternative Parts (Cross-Reference): TPS3801L30DCKR; TPS3801E18DCKR; ADM6713ZAKSZ-REEL7; ADM6713SAKSZ-REEL7; ADM6711SAKSZ-REEL7; CAT823ZSDI-GT3;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Max Supply Current: 25 µA
Threshold Voltage: 2.25 V
Max Reset Threshold Voltage: 2.3 V
Min Reset Threshold Voltage: 2.2 V
Overvoltage Threshold: 2.3 V
Undervoltage Threshold: 2.25 V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3801J25DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3801J25DCKRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3801J25DCKRG4
IC 2.25V SUPPLY MON SC70-5

IC 2.25V SUPPLY MON SC70-5

Supplier's Site
Supervisors - TPS3801J25DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3801J25DCKRG4
Supervisors TPS3801J25DCKRG4
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3801J25DCKRG4 TPS3801J25DCKRG4 691-TPS3801J25DCKRG4 1100903-TPS3801J25DCKRG4 TPS3801J25DCKRG4 TPS3801J25DCKRG4
Product Name TPS3801J25 Processor Supervisory Circuits 2.25V 6V 9uA Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3801J25DCKRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1 1; 1
Features Manual Reset Watchdog Timer
Output Options Active-low,Push-pull Inverting; Active Low
Type SC70 SOP; SSOP; TSSOP; TSSOP5/6 SC SC SSOP; TSSOP; SC-70 SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 9 µA 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers