Texas Instruments TPS3803-01-EP Enhanced Product Single Voltage Detector TPS3803-01QDCKREP

Description
Enhanced Product Single Voltage Detector 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Enhanced Product Single Voltage Detector 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3803-01-EP Enhanced Product Single Voltage Detector - TPS3803-01QDCKREP - Texas Instruments
Dallas, TX, United States
TPS3803-01-EP Enhanced Product Single Voltage Detector
TPS3803-01QDCKREP
TPS3803-01-EP Enhanced Product Single Voltage Detector TPS3803-01QDCKREP
Enhanced Product Single Voltage Detector 5-SC70 -40 to 125

Enhanced Product Single Voltage Detector 5-SC70 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3803-01QDCKREP - 1111689-TPS3803-01QDCKREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3803-01QDCKREP
1111689-TPS3803-01QDCKREP
PMIC - PMIC - Supervisors - TPS3803-01QDCKREP 1111689-TPS3803-01QDCKREP
Manufacturer: Texas Instruments Win Source Part Number: 1111689-TPS3803-01QD CKREP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 5 μs Typical Propagation Delay Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-5 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111689-TPS3803-01QDCKREP
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 5 μs Typical Propagation Delay
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6V 1.23V 3uA Voltage Supervisor IC
691-TPS3803-01QDCKREP
6V 1.23V 3uA Voltage Supervisor IC 691-TPS3803-01QDCKREP
1-Ch Voltage Detector, 1.3-6V, 1.23V Thresh, 3uA Quiescent, SC-5 Product overview: TPS3803-01QDCKREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.23V, 3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6V, 1.23V, 3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3803-01QDCKRE P can be used for catalog matching and distributor lookup.

1-Ch Voltage Detector, 1.3-6V, 1.23V Thresh, 3uA Quiescent, SC-5 Product overview: TPS3803-01QDCKREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.23V, 3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6V, 1.23V, 3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3803-01QDCKREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-21268-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-21268-1-ND
Supervisors 296-21268-1-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-21268-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-21268-6-ND
Supervisors 296-21268-6-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-21268-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-21268-2-ND
Supervisors 296-21268-2-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now Datasheet
Supervisors - TPS3803-01QDCKREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3803-01QDCKREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3803-01QDCKREP
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3803-01QDCKREP
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site
PMIC - Supervisors - TPS3803-01QDCKREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3803-01QDCKREP
PMIC - Supervisors TPS3803-01QDCKREP
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3803-01QDCKREP
Supervisory Circuits TPS3803-01QDCKREP
Supervisory Circuits Mil Enhance Sgl Vltg Detector

Supervisory Circuits Mil Enhance Sgl Vltg Detector

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3803-01QDCKREP 1111689-TPS3803-01QDCKREP 691-TPS3803-01QDCKREP 296-21268-1-ND TPS3803-01QDCKREP TPS3803-01QDCKREP TPS3803-01QDCKREP TPS3803-01QDCKREP
Product Name TPS3803-01-EP Enhanced Product Single Voltage Detector PMIC - PMIC - Supervisors - TPS3803-01QDCKREP 6V 1.23V 3uA Voltage Supervisor IC Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SC70 SC-70-5 SC TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; TSSOP; SC-70 SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 3 µA 3 µA
Accuracy 1.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC BATT CHRG MGMT LI-ION 49DSBGA - 815-BQ24165YFFR - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
Pins 49
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - BQ2202PN - 236679-BQ2202PN - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers