Texas Instruments TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-50DBVR

Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET - TPS3824-50DBVR - Texas Instruments
Dallas, TX, United States
TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET
TPS3824-50DBVR
TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-50DBVR
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85

Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Voltage Supervisor IC
691-TPS3824-50DBVR
5.5V SOT-23 Voltage Supervisor IC 691-TPS3824-50DBVR
Voltage Supervisor IC, Reset, Watchdog, SOT-23, 1.1-5.5V Product overview: TPS3824-50DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-50DBVR can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, Reset, Watchdog, SOT-23, 1.1-5.5V Product overview: TPS3824-50DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-50DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3824-50DBVR - 033885-TPS3824-50DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3824-50DBVR
033885-TPS3824-50DBVR
PMIC - PMIC - Supervisors - TPS3824-50DBVR 033885-TPS3824-50DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033885-TPS3824-50DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Family Name: TPS3824-50 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): ADM6318CY46ARJ-RL7; ADM824LYRJZ-REEL7; ADM6318BX49ARJZ-R7; ADM6318CY46ARJZ-R7; MAX6318LHUK49BX+T; TPS3824-50DBVT; TPS3824-50DBVR; TPS3824-50DBVTG4; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033885-TPS3824-50DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.55V
Family Name: TPS3824-50
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): ADM6318CY46ARJ-RL7; ADM824LYRJZ-REEL7; ADM6318BX49ARJZ-R7; ADM6318CY46ARJZ-R7; MAX6318LHUK49BX+T; TPS3824-50DBVT; TPS3824-50DBVR; TPS3824-50DBVTG4;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-1358-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-1358-2-ND
Supervisors 296-1358-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-1358-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-1358-6-ND
Supervisors 296-1358-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-1358-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-1358-1-ND
Supervisors 296-1358-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3824-50DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3824-50DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3824-50DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3824-50DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3824-50DBVR
Supervisors TPS3824-50DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
PMIC - Supervisors - TPS3824-50DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3824-50DBVR
PMIC - Supervisors TPS3824-50DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Microprocessor-Mpu Supervisor, 15 Ua, 5.5V, Sot23-5; Threshold Voltage Texas Instruments - 96B3650 - Newark, An Avnet Company
Chicago, IL, United States
Microprocessor-Mpu Supervisor, 15 Ua, 5.5V, Sot23-5; Threshold Voltage Texas Instruments
96B3650
Microprocessor-Mpu Supervisor, 15 Ua, 5.5V, Sot23-5; Threshold Voltage Texas Instruments 96B3650
MICROPROCESSOR-MPU SUPERVISOR, 15 uA, 5.5V, SOT23-5; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOT-23 RoHS Compliant: Yes

MICROPROCESSOR-MPU SUPERVISOR, 15 uA, 5.5V, SOT23-5; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOT-23 RoHS Compliant: Yes

Supplier's Site
Voltage Monitor, 4.55V, Sot-23-5; Threshold Voltage Texas Instruments - 27AJ0459 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Monitor, 4.55V, Sot-23-5; Threshold Voltage Texas Instruments
27AJ0459
Voltage Monitor, 4.55V, Sot-23-5; Threshold Voltage Texas Instruments 27AJ0459
VOLTAGE MONITOR, 4.55V, SOT-23-5; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE MONITOR, 4.55V, SOT-23-5; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3824-50DBVR 691-TPS3824-50DBVR 033885-TPS3824-50DBVR 296-1358-2-ND TPS3824-50DBVR TPS3824-50DBVR TPS3824-50DBVR 96B3650
Product Name TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5.5V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3824-50DBVR Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Microprocessor-Mpu Supervisor, 15 Ua, 5.5V, Sot23-5; Threshold Voltage Texas Instruments
Number of Supplies 1 1 1; 1 1; 1 1; 1Monitors
Features Watchdog Timer Manual Reset
Output Options Active-high,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - BQ24013DRC - 1154107-BQ24013DRC - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers