Texas Instruments TPS3836E18 220nA Supervisor with 10ms/200ms selectable delay time TPS3836E18DBVT

Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3836E18 220nA Supervisor with 10ms/200ms selectable delay time - TPS3836E18DBVT - Texas Instruments
Dallas, TX, United States
TPS3836E18 220nA Supervisor with 10ms/200ms selectable delay time
TPS3836E18DBVT
TPS3836E18 220nA Supervisor with 10ms/200ms selectable delay time TPS3836E18DBVT
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3836E18DBVT - 1111780-TPS3836E18DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3836E18DBVT
1111780-TPS3836E18DBVT
PMIC - PMIC - Supervisors - TPS3836E18DBVT 1111780-TPS3836E18DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111780-TPS3836E18DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 1.71V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111780-TPS3836E18DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 1.71V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 1.71V SOT-23 Voltage Supervisor IC
691-TPS3836E18DBVT
1.8V 1.71V SOT-23 Voltage Supervisor IC 691-TPS3836E18DBVT
1.8V Supervisory Circuit, 1.71V Reset, SOT-23, Active Low Product overview: TPS3836E18DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.71V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.8V, 1.71V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836E18DBVT can be used for catalog matching and distributor lookup.

1.8V Supervisory Circuit, 1.71V Reset, SOT-23, Active Low Product overview: TPS3836E18DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.71V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.8V, 1.71V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836E18DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-3339-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3339-2-ND
Supervisors 296-3339-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3339-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3339-1-ND
Supervisors 296-3339-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3339-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3339-6-ND
Supervisors 296-3339-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
 - TPS3836E18DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.71V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.71V, CMOS, PDSO5

Supplier's Site Datasheet
Supervisors - TPS3836E18DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3836E18DBVT
Supervisors TPS3836E18DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
PMIC - Supervisors - TPS3836E18DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3836E18DBVT
PMIC - Supervisors TPS3836E18DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3836E18DBVT
Supervisory Circuits TPS3836E18DBVT
Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Buy Now Datasheet
Voltage Supervisor, 0.25Ua, 6V, Sot-23-5; Threshold Voltage Texas Instruments - 29AH8122 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 0.25Ua, 6V, Sot-23-5; Threshold Voltage Texas Instruments
29AH8122
Voltage Supervisor, 0.25Ua, 6V, Sot-23-5; Threshold Voltage Texas Instruments 29AH8122
VOLTAGE SUPERVISOR, 0.25UA, 6V, SOT-23-5; Threshold Voltage:1.71V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 0.25UA, 6V, SOT-23-5; Threshold Voltage:1.71V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3836E18DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3836E18DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3836E18DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3836E18DBVT 1111780-TPS3836E18DBVT 691-TPS3836E18DBVT 296-3339-2-ND TPS3836E18DBVT TPS3836E18DBVT TPS3836E18DBVT TPS3836E18DBVT 29AH8122 TPS3836E18DBVT
Product Name TPS3836E18 220nA Supervisor with 10ms/200ms selectable delay time PMIC - PMIC - Supervisors - TPS3836E18DBVT 1.8V 1.71V SOT-23 Voltage Supervisor IC Supervisors Supervisors PMIC - Supervisors Supervisory Circuits Voltage Supervisor, 0.25Ua, 6V, Sot-23-5; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SOT-23 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products