Texas Instruments TPS3808G18 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G18DBVTG4

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G18 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G18DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3808G18 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G18DBVTG4
TPS3808G18 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G18DBVTG4
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Supervisor IC
691-TPS3808G18DBVTG4
SOT-23 Voltage Supervisor IC 691-TPS3808G18DBVTG4
Low-quiescent current supervisor with programmable delay & manual reset 6-SOT-23 -40 to 125 Product overview: TPS3808G18DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G18DBVTG4 can be used for catalog matching and distributor lookup.

Low-quiescent current supervisor with programmable delay & manual reset 6-SOT-23 -40 to 125 Product overview: TPS3808G18DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G18DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3808G18DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G18DBVTG4 - 1111709-TPS3808G18DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G18DBVTG4
1111709-TPS3808G18DBVTG4
PMIC - PMIC - Supervisors - TPS3808G18DBVTG4 1111709-TPS3808G18DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111709-TPS3808G18DB VTG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.67V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111709-TPS3808G18DBVTG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.67V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G18DBVTG4
Supervisory Circuits TPS3808G18DBVTG4
Supervisory Circuits Programmable-Delay Supervisory

Supervisory Circuits Programmable-Delay Supervisory

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G18DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G18DBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G18DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Supervisors - TPS3808G18DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G18DBVTG4
Supervisors TPS3808G18DBVTG4
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
PMIC - Supervisors - TPS3808G18DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G18DBVTG4
PMIC - Supervisors TPS3808G18DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G18DBVTG4 691-TPS3808G18DBVTG4 TPS3808G18DBVTG4-ND 1111709-TPS3808G18DBVTG4 TPS3808G18DBVTG4 TPS3808G18DBVTG4 TPS3808G18DBVTG4 TPS3808G18DBVTG4
Product Name TPS3808G18 Low Quiescent Current, Programmable-Delay Supervisory Circuit SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3808G18DBVTG4 Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SON,SOT-23 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7702BC - 1133665-7702BC - Win Source Electronics
Specs
Output Options Inverting
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers