Texas Instruments TPS3847085 18-V, 380-nA Voltage Monitor TPS3847085DBVR

Description
18-V, 380-nA Voltage Monitor 5-SOT-23 -40 to 105
Request a Quote Datasheet
Description
18-V, 380-nA Voltage Monitor 5-SOT-23 -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3847085 18-V, 380-nA Voltage Monitor - TPS3847085DBVR - Texas Instruments
Dallas, TX, United States
TPS3847085 18-V, 380-nA Voltage Monitor
TPS3847085DBVR
TPS3847085 18-V, 380-nA Voltage Monitor TPS3847085DBVR
18-V, 380-nA Voltage Monitor 5-SOT-23 -40 to 105

18-V, 380-nA Voltage Monitor 5-SOT-23 -40 to 105

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3847085DBVR - 814327-TPS3847085DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3847085DBVR
814327-TPS3847085DBVR
PMIC - PMIC - Supervisors - TPS3847085DBVR 814327-TPS3847085DBVR
Manufacturer: Texas Instruments Win Source Part Number: 814327-TPS3847085DBV R Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 4.5ms Typical Voltage - Threshold: 8.5V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 814327-TPS3847085DBVR
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 4.5ms Typical
Voltage - Threshold: 8.5V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)

Buy Now
Singapore, Singapore
SOT-23 Voltage Supervisor IC
691-TPS3847085DBVR
SOT-23 Voltage Supervisor IC 691-TPS3847085DBVR
380-nA voltage monitor for 12-V rails 5-SOT-23 -40 to 105 Product overview: TPS3847085DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3847085DBVR can be used for catalog matching and distributor lookup.

380-nA voltage monitor for 12-V rails 5-SOT-23 -40 to 105 Product overview: TPS3847085DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3847085DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-40763-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-40763-2-ND
Supervisors 296-40763-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-40763-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-40763-6-ND
Supervisors 296-40763-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-40763-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-40763-1-ND
Supervisors 296-40763-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3847085DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3847085DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3847085DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3847085DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3847085DBVR
Supervisors TPS3847085DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
PMIC - Supervisors - TPS3847085DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3847085DBVR
PMIC - Supervisors TPS3847085DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3847085DBVR 814327-TPS3847085DBVR 691-TPS3847085DBVR 296-40763-2-ND TPS3847085DBVR TPS3847085DBVR TPS3847085DBVR
Product Name TPS3847085 18-V, 380-nA Voltage Monitor PMIC - PMIC - Supervisors - TPS3847085DBVR SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.3800 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3824-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
7 suppliers
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details