Texas Instruments TPS3809K33 3-Pin Supply Voltage Supervisor TPS3809K33DBVT

Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS3809K33 3-Pin Supply Voltage Supervisor
TPS3809K33DBVT
TPS3809K33 3-Pin Supply Voltage Supervisor TPS3809K33DBVT
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOT-23 Voltage Supervisor IC
691-TPS3809K33DBVT
3.3V SOT-23 Voltage Supervisor IC 691-TPS3809K33DBVT
3.3V Voltage Supervisor, SOT-23, Active-Low Push-Pull Reset Product overview: TPS3809K33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809K33DBVT can be used for catalog matching and distributor lookup.

3.3V Voltage Supervisor, SOT-23, Active-Low Push-Pull Reset Product overview: TPS3809K33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809K33DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3809K33DBVT - 033864-TPS3809K33DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3809K33DBVT
033864-TPS3809K33DBVT
PMIC - PMIC - Supervisors - TPS3809K33DBVT 033864-TPS3809K33DBVT
Manufacturer: Texas Instruments Win Source Part Number: 033864-TPS3809K33DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Wireless, Portable Devices, Sensing & Instrumentation, Industrial, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 033864-TPS3809K33DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Wireless, Portable Devices, Sensing & Instrumentation, Industrial, Automotive

Buy Now Datasheet
Voltage Supervisors - 6624227P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6624227P
Voltage Supervisors 6624227P
Volt Supervisor Supply 2.93V 3SOT23

Volt Supervisor Supply 2.93V 3SOT23

Supplier's Site
Voltage Supervisors - 1219204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1219204
Voltage Supervisors 1219204
Volt Supervisor Supply 2.93V 3SOT23

Volt Supervisor Supply 2.93V 3SOT23

Supplier's Site
Supervisors - 296-2631-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2631-2-ND
Supervisors 296-2631-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-2631-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2631-1-ND
Supervisors 296-2631-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-2631-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2631-6-ND
Supervisors 296-2631-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
 - TPS3809K33DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, PDSO3

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, PDSO3

Supplier's Site Datasheet
Supervisors - TPS3809K33DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3809K33DBVT
Supervisors TPS3809K33DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
PMIC - Supervisors - TPS3809K33DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3809K33DBVT
PMIC - Supervisors TPS3809K33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisory Circuit, 3809, Sot-23-3,reel; Threshold Voltage Texas Instruments - 33AH5215 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3809, Sot-23-3,reel; Threshold Voltage Texas Instruments
33AH5215
Supervisory Circuit, 3809, Sot-23-3,reel; Threshold Voltage Texas Instruments 33AH5215
SUPERVISORY CIRCUIT, 3809, SOT-23-3,REEL; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3809, SOT-23-3,REEL; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

Supplier's Site
Supervisory Circuit, 3809, Sot-23-3; Threshold Voltage Texas Instruments - 28AH5825 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3809, Sot-23-3; Threshold Voltage Texas Instruments
28AH5825
Supervisory Circuit, 3809, Sot-23-3; Threshold Voltage Texas Instruments 28AH5825
SUPERVISORY CIRCUIT, 3809, SOT-23-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:200ms; RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3809, SOT-23-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:200ms; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3809K33DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3809K33DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3809K33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3809K33DBVT
Supervisory Circuits TPS3809K33DBVT
Supervisory Circuits 2.93V Volt. Sup

Supervisory Circuits 2.93V Volt. Sup

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3809K33DBVT 691-TPS3809K33DBVT 033864-TPS3809K33DBVT 6624227P 1219204 296-2631-2-ND TPS3809K33DBVT TPS3809K33DBVT TPS3809K33DBVT 33AH5215 TPS3809K33DBVT TPS3809K33DBVT
Product Name TPS3809K33 3-Pin Supply Voltage Supervisor 3.3V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3809K33DBVT Voltage Supervisors Voltage Supervisors Supervisors Supervisors PMIC - Supervisors Supervisory Circuit, 3809, Sot-23-3,reel; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1 1 1; 1 1; 1Monitors
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push Pull, Active Low Active Low; Push Pull, Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23 SOT-23-3 SOT-23; Sot-23 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
IQ 9 µA 9 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details