Texas Instruments TPS3805H33-EP Enhanced Product Dual Voltage Detectors TPS3805H33MDCKREP

Description
Enhanced Product Dual Voltage Detectors 5-SC70 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Dual Voltage Detectors 5-SC70 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3805H33-EP Enhanced Product Dual Voltage Detectors - TPS3805H33MDCKREP - Texas Instruments
Dallas, TX, United States
TPS3805H33-EP Enhanced Product Dual Voltage Detectors
TPS3805H33MDCKREP
TPS3805H33-EP Enhanced Product Dual Voltage Detectors TPS3805H33MDCKREP
Enhanced Product Dual Voltage Detectors 5-SC70 -55 to 125

Enhanced Product Dual Voltage Detectors 5-SC70 -55 to 125

Buy Now Datasheet
Supervisors - 296-18152-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-18152-2-ND
Supervisors 296-18152-2-ND
Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-18152-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-18152-6-ND
Supervisors 296-18152-6-ND
Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-18152-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-18152-1-ND
Supervisors 296-18152-1-ND
Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3805H33MDCKREP - 1272398-TPS3805H33MDCKREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3805H33MDCKREP
1272398-TPS3805H33MDCKREP
PMIC - PMIC - Supervisors - TPS3805H33MDCKREP 1272398-TPS3805H33MDCKREP
Manufacturer: Texas Instruments Win Source Part Number: 1272398-TPS3805H33MD CKREP Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: -55°C ~ 125°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 5 μs Typical Propagation Delay Voltage - Threshold: 3.05V, Adj Family Name: TPS3805H33-EP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): R3119K034E-TR-Y; R3119K036E-TR-Y; R3119K061E-TR-Y; Introduction Date: February 14, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272398-TPS3805H33MDCKREP
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 5 μs Typical Propagation Delay
Voltage - Threshold: 3.05V, Adj
Family Name: TPS3805H33-EP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): R3119K034E-TR-Y; R3119K036E-TR-Y; R3119K061E-TR-Y;
Introduction Date: February 14, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V 6V 3uA Voltage Supervisor IC
691-TPS3805H33MDCKREP
Dual 3.3V 6V 3uA Voltage Supervisor IC 691-TPS3805H33MDCKREP
Dual Voltage Detector 3.3V SC 2-Input 6V 3uA Product overview: TPS3805H33MDCKREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 6V, 3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 3.3V, 6V, 3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3805H33MDCKRE P can be used for catalog matching and distributor lookup.

Dual Voltage Detector 3.3V SC 2-Input 6V 3uA Product overview: TPS3805H33MDCKREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 6V, 3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 3.3V, 6V, 3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3805H33MDCKREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3805H33MDCKREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Buy Now
PMIC - Supervisors - TPS3805H33MDCKREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3805H33MDCKREP
PMIC - Supervisors TPS3805H33MDCKREP
IC SUPERVISOR 2 CHANNEL SC70-5

IC SUPERVISOR 2 CHANNEL SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3805H33MDCKREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3805H33MDCKREP
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3805H33MDCKREP
IC SUPERVISOR 2 CHANNEL SC70-5

IC SUPERVISOR 2 CHANNEL SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3805H33MDCKREP 296-18152-2-ND 1272398-TPS3805H33MDCKREP 691-TPS3805H33MDCKREP TPS3805H33MDCKREP TPS3805H33MDCKREP TPS3805H33MDCKREP
Product Name TPS3805H33-EP Enhanced Product Dual Voltage Detectors Supervisors PMIC - PMIC - Supervisors - TPS3805H33MDCKREP Dual 3.3V 6V 3uA Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 2 2; 2 2 2; 2
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SC70 TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP SC SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; TSSOP; SC-70
IQ 3 µA 3 µA
Accuracy 1.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details