Texas Instruments TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3838K33DRVT

Description
220nA Supervisor with 10ms/200ms selectable delay time 6-SON -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time - TPS3838K33DRVT - Texas Instruments
Dallas, TX, United States
TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time
TPS3838K33DRVT
TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3838K33DRVT
220nA Supervisor with 10ms/200ms selectable delay time 6-SON -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 6-SON -40 to 85

Buy Now Datasheet
 - TPS3838K33DRVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO6

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
6V 2.99V 15uA Voltage Supervisor IC
691-TPS3838K33DRVT
6V 2.99V 15uA Voltage Supervisor IC 691-TPS3838K33DRVT
Nano-Power Supervisor IC, 1.6-6V, 2.84-2.99V, 15uA, Active-Low Reset, SON Product overview: TPS3838K33DRVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.99V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6V, 2.99V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838K33DRVT can be used for catalog matching and distributor lookup.

Nano-Power Supervisor IC, 1.6-6V, 2.84-2.99V, 15uA, Active-Low Reset, SON Product overview: TPS3838K33DRVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.99V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6V, 2.99V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838K33DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-32485-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32485-6-ND
Supervisors 296-32485-6-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
Supervisors - 296-32485-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32485-2-ND
Supervisors 296-32485-2-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
Supervisors - 296-32485-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32485-1-ND
Supervisors 296-32485-1-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3838K33DRVT - 900760-TPS3838K33DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3838K33DRVT
900760-TPS3838K33DRVT
PMIC - PMIC - Supervisors - TPS3838K33DRVT 900760-TPS3838K33DRVT
Manufacturer: Texas Instruments Win Source Part Number: 900760-TPS3838K33DRV T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel 6-WSON (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS3838 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS3838K33DRVTG4-ND, 296-32485-1, 296-32485-2, TPS3838K33DRVTG4, 296-32485-6, TPS3838K33DRVT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900760-TPS3838K33DRVT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 6-WSON (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS3838
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS3838K33DRVTG4-ND, 296-32485-1, 296-32485-2, TPS3838K33DRVTG4, 296-32485-6, TPS3838K33DRVT-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3838K33DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3838K33DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3838K33DRVT
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site
Supervisors - TPS3838K33DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3838K33DRVT
Supervisors TPS3838K33DRVT
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now
PMIC - Supervisors - TPS3838K33DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3838K33DRVT
PMIC - Supervisors TPS3838K33DRVT
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3838K33DRVT
Supervisory Circuits TPS3838K33DRVT
Supervisory Circuits 220nA Super

Supervisory Circuits 220nA Super

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3838K33DRVT TPS3838K33DRVT 691-TPS3838K33DRVT 296-32485-6-ND 900760-TPS3838K33DRVT TPS3838K33DRVT TPS3838K33DRVT TPS3838K33DRVT TPS3838K33DRVT
Product Name TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time 6V 2.99V 15uA Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3838K33DRVT Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting Open Drain Open Drain; Open Drain or Open Collector
Type SON,SOT-23 WSON6 SON 6-WDFN Exposed Pad 6-WSON (2x2) 6-WDFN Exposed Pad 6-WDFN Exposed Pad
IQ 0.2200 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24162YFFR - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
View Details
2 suppliers
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161RGET - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 15000 µA
View Details