Texas Instruments TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset TPS3823-30QDBVRQ1

Description
Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - TPS3823-30QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset
TPS3823-30QDBVRQ1
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset TPS3823-30QDBVRQ1
Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset 5-SOT-23 -40 to 125

Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset 5-SOT-23 -40 to 125

Buy Now Datasheet
 - TPS3823-30QDBVRQ1 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOT-23 Voltage Supervisor IC
691-TPS3823-30QDBVRQ1
5.5V SOT-23 Voltage Supervisor IC 691-TPS3823-30QDBVRQ1
Voltage Monitor, Watchdog Timer, SOT-23-5, 1.1-5.5V Product overview: TPS3823-30QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-30QDBVRQ 1 can be used for catalog matching and distributor lookup.

Voltage Monitor, Watchdog Timer, SOT-23-5, 1.1-5.5V Product overview: TPS3823-30QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-30QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3823-30QDBVRQ1 - 808653-TPS3823-30QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3823-30QDBVRQ1
808653-TPS3823-30QDBVRQ1
PMIC - PMIC - Supervisors - TPS3823-30QDBVRQ1 808653-TPS3823-30QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 808653-TPS3823-30QDB VRQ1 Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Part Status: Obsolete (End Of Life) Number of Voltages Monitored: 1 Reset Timeout: 120ms Minimum Voltage - Threshold: 2.63V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TPS3823

Manufacturer: Texas Instruments
Win Source Part Number: 808653-TPS3823-30QDBVRQ1
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Part Status: Obsolete (End Of Life)
Number of Voltages Monitored: 1
Reset Timeout: 120ms Minimum
Voltage - Threshold: 2.63V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TPS3823

Buy Now
Supervisors - 296-15649-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15649-2-ND
Supervisors 296-15649-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3823-30QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3823-30QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3823-30QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3823-30QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3823-30QDBVRQ1
PMIC - Supervisors TPS3823-30QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - TPS3823-30QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3823-30QDBVRQ1 TPS3823-30QDBVRQ1 691-TPS3823-30QDBVRQ1 808653-TPS3823-30QDBVRQ1 296-15649-2-ND TPS3823-30QDBVRQ1 TPS3823-30QDBVRQ1 TPS3823-30QDBVRQ1
Product Name TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset 5.5V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3823-30QDBVRQ1 Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOP; TSOP Type I, Type II; TSOP5/6 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ24210 800mA, Single-Input, Single Cell Li-Ion Solar Battery Charger - BQ24210DQCR - Texas Instruments
Specs
Type WSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers