Win Source Part Number: 1250932-TPS3840PL20D
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Power Supply Monitor
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 619ms Typical
Voltage - Threshold: 2V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS3840PL20DBVRD
Base Product Number: TPS3840
Nanopower high-input voltage supervisor with manual reset and programmable-reset time delay 5-SOT-23 -40 to 125 Product overview: TPS3840PL20DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3840PL20DBVR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisory Circuits Nanopower high-input voltage supervisor with manual reset and programmable-reset time delay 5-SOT-23 -40 to 125
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1250932-TPS3840PL20DBVR | 691-TPS3840PL20DBVR | 296-TPS3840PL20DBVRTR-ND | TPS3840PL20DBVR | TPS3840PL20DBVR | TPS3840PL20DBVR | TPS3840PL20DBVR |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | SOT-23 Voltage Supervisor IC | Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1; 1 | |||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Threshold | 2 volts | 2 volts | 2 volts | 2 volts |