Manufacturer: Texas Instruments
Win Source Part Number: 1321918-TPS3851H30SQ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 170ms Minimum
Voltage - Threshold: 3V
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46979-2,296-4697
Base Product Number: TPS3851
RoHS Status: ROHS3 Compliant
Automotive, high-accuracy voltage supervisor with Integrated watchdog timer 8-SON -40 to 125 Product overview: TPS3851H30SQDRBRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3851H30SQDRBR
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +3V, PDSO8
Supervisory Circuits Automotive High-Accuracy Voltage Supervisor With Integrated Watchdog Timer 8-SON -40 to 125
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
IC SUPERVISOR 1 CHANNEL 8SON
IC SUPERVISOR 1 CHANNEL 8SON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1321918-TPS3851H30SQDRBRQ1 | 691-TPS3851H30SQDRBRQ1 | 296-46979-2-ND | TPS3851H30SQDRBRQ1 | TPS3851H30SQDRBRQ1 | TPS3851H30SQDRBRQ1 | TPS3851H30SQDRBRQ1 | TPS3851H30SQDRBRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Automotive Voltage Supervisor IC | Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | |
| Number of Supplies | 1; 1 | 1; 1 | ||||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | VSON8 | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | |||
| Threshold | 3 volts | 3 volts | 3 volts | 3 volts |