Texas Instruments TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G01DRVR

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G01DRVR - Texas Instruments
Dallas, TX, United States
TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G01DRVR
TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G01DRVR
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power 6.5V 2.7uA Voltage Supervisor IC
691-TPS3808G01DRVR
Low-Power 6.5V 2.7uA Voltage Supervisor IC 691-TPS3808G01DRVR
Low-Iq Supervisor, Prog Delay, 1.65-6.5V, 2.7uA, -40-125C, SON Product overview: TPS3808G01DRVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 6.5V, 2.7uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 6.5V, 2.7uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G01DRVR can be used for catalog matching and distributor lookup.

Low-Iq Supervisor, Prog Delay, 1.65-6.5V, 2.7uA, -40-125C, SON Product overview: TPS3808G01DRVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 6.5V, 2.7uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 6.5V, 2.7uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G01DRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3808G01DRVR - 033846-TPS3808G01DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G01DRVR
033846-TPS3808G01DRVR
PMIC - PMIC - Supervisors - TPS3808G01DRVR 033846-TPS3808G01DRVR
Manufacturer: Texas Instruments Win Source Part Number: 033846-TPS3808G01DRV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-SON (2x2) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033846-TPS3808G01DRVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (2x2)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-23656-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-23656-1-ND
Supervisors 296-23656-1-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
Supervisors - 296-23656-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-23656-6-ND
Supervisors 296-23656-6-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
Supervisors - 296-23656-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-23656-2-ND
Supervisors 296-23656-2-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G01DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G01DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G01DRVR
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site
PMIC - Supervisors - TPS3808G01DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G01DRVR
PMIC - Supervisors TPS3808G01DRVR
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site Datasheet
Supervisors - TPS3808G01DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G01DRVR
Supervisors TPS3808G01DRVR
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G01DRVR
Supervisory Circuits TPS3808G01DRVR
Supervisory Circuits Low Quies Crnt Progr Delay Sup Crct

Supervisory Circuits Low Quies Crnt Progr Delay Sup Crct

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G01DRVR 691-TPS3808G01DRVR 033846-TPS3808G01DRVR 296-23656-1-ND TPS3808G01DRVR TPS3808G01DRVR TPS3808G01DRVR TPS3808G01DRVR
Product Name TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit Low-Power 6.5V 2.7uA Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3808G01DRVR Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SON,SOT-23 SON 6-SON (2x2) 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad
IQ 2.4 µA 2.7 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
 - ADCS9888CVH-170/NOPB - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details