Texas Instruments TPS3828-50 Processor Supervisory Circuits TPS3828-50DBVT

Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3828-50 Processor Supervisory Circuits - TPS3828-50DBVT - Texas Instruments
Dallas, TX, United States
TPS3828-50 Processor Supervisory Circuits
TPS3828-50DBVT
TPS3828-50 Processor Supervisory Circuits TPS3828-50DBVT
Processor Supervisory Circuits 5-SOT-23 -40 to 85

Processor Supervisory Circuits 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Supervisors - 5171141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
5171141
Voltage Supervisors 5171141
TPS3828-50 5.0V PS supervisor, SOT23-5

TPS3828-50 5.0V PS supervisor, SOT23-5

Supplier's Site
Voltage Supervisors - 5171141P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
5171141P
Voltage Supervisors 5171141P
TPS3828-50 5.0V PS supervisor, SOT23-5

TPS3828-50 5.0V PS supervisor, SOT23-5

Supplier's Site
Voltage Supervisors - 1624891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1624891
Voltage Supervisors 1624891
TPS3828-50 5.0V PS supervisor, SOT23-5

TPS3828-50 5.0V PS supervisor, SOT23-5

Supplier's Site
PMIC - PMIC - Supervisors - TPS3828-50DBVT - 1111772-TPS3828-50DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3828-50DBVT
1111772-TPS3828-50DBVT
PMIC - PMIC - Supervisors - TPS3828-50DBVT 1111772-TPS3828-50DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111772-TPS3828-50DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 1111772-TPS3828-50DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless

Buy Now Datasheet
 - TPS3828-50DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, PDSO5

Supplier's Site Datasheet
Supervisors - 296-2639-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2639-6-ND
Supervisors 296-2639-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-2639-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2639-2-ND
Supervisors 296-2639-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-2639-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2639-1-ND
Supervisors 296-2639-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
4.55V 5.5V SOT-23 Voltage Supervisor IC
691-TPS3828-50DBVT
4.55V 5.5V SOT-23 Voltage Supervisor IC 691-TPS3828-50DBVT
Voltage Monitor, Watchdog Timer, 4.55V, SOT-23, 1.1-5.5V Product overview: TPS3828-50DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3828-50DBVT can be used for catalog matching and distributor lookup.

Voltage Monitor, Watchdog Timer, 4.55V, SOT-23, 1.1-5.5V Product overview: TPS3828-50DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3828-50DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisory Circuit, 3828, Sot-23-5; Threshold Voltage Texas Instruments - 28AH5836 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3828, Sot-23-5; Threshold Voltage Texas Instruments
28AH5836
Supervisory Circuit, 3828, Sot-23-5; Threshold Voltage Texas Instruments 28AH5836
SUPERVISORY CIRCUIT, 3828, SOT-23-5; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3828, SOT-23-5; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3828-50DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3828-50DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3828-50DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3828-50DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3828-50DBVT
PMIC - Supervisors TPS3828-50DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - TPS3828-50DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3828-50DBVT
Supervisors TPS3828-50DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3828-50DBVT
Supervisory Circuits TPS3828-50DBVT
Supervisory Circuits 4.55V Monitor

Supervisory Circuits 4.55V Monitor

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3828-50DBVT 5171141 5171141P 1111772-TPS3828-50DBVT TPS3828-50DBVT 296-2639-6-ND 691-TPS3828-50DBVT 28AH5836 TPS3828-50DBVT TPS3828-50DBVT TPS3828-50DBVT TPS3828-50DBVT
Product Name TPS3828-50 Processor Supervisory Circuits Voltage Supervisors Voltage Supervisors PMIC - PMIC - Supervisors - TPS3828-50DBVT Supervisors 4.55V 5.5V SOT-23 Voltage Supervisor IC Supervisory Circuit, 3828, Sot-23-5; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1 1 1; 1 1 1; 1Monitors 1; 1
Features Watchdog Timer; Manual Reset Watchdog Timer; Manual Reset Watchdog Timer; Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Open drain Open Drain; Open Drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23; Sot-23 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products