Texas Instruments TPS3824-30 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-30DBVRG4

Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3824-30 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET - TPS3824-30DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS3824-30 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET
TPS3824-30DBVRG4
TPS3824-30 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-30DBVRG4
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85

Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3824-30DBVRG4 - 1111757-TPS3824-30DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3824-30DBVRG4
1111757-TPS3824-30DBVRG4
PMIC - PMIC - Supervisors - TPS3824-30DBVRG4 1111757-TPS3824-30DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1111757-TPS3824-30DB VRG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 1111757-TPS3824-30DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals

Buy Now Datasheet
Supervisors - TPS3824-30DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.1V 5.5V 2.63V SOT-23 Voltage Supervisor IC
691-TPS3824-30DBVRG4
1.1V 5.5V 2.63V SOT-23 Voltage Supervisor IC 691-TPS3824-30DBVRG4
Voltage Supervisor IC, SOT-23-5, 1.1V-5.5V, 2.63V, Watchdog, Manual Reset Product overview: TPS3824-30DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 5.5V, 2.63V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 5.5V, 2.63V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-30DBVRG4 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, SOT-23-5, 1.1V-5.5V, 2.63V, Watchdog, Manual Reset Product overview: TPS3824-30DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 5.5V, 2.63V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 5.5V, 2.63V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-30DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3824-30DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3824-30DBVRG4
PMIC - Supervisors TPS3824-30DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3824-30DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3824-30DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3824-30DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3824-30DBVRG4
Supervisory Circuits TPS3824-30DBVRG4
Supervisory Circuits Supply Voltage Supervisor

Supervisory Circuits Supply Voltage Supervisor

Buy Now Datasheet
Supervisors - TPS3824-30DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3824-30DBVRG4
Supervisors TPS3824-30DBVRG4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3824-30DBVRG4 1111757-TPS3824-30DBVRG4 TPS3824-30DBVRG4-ND 691-TPS3824-30DBVRG4 TPS3824-30DBVRG4 TPS3824-30DBVRG4 TPS3824-30DBVRG4 TPS3824-30DBVRG4
Product Name TPS3824-30 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET PMIC - PMIC - Supervisors - TPS3824-30DBVRG4 Supervisors 1.1V 5.5V 2.63V SOT-23 Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Watchdog Timer Manual Reset
Output Options Active-high,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products