Texas Instruments TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time TPS3838L30QDBVRQ1

Description
Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - TPS3838L30QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time
TPS3838L30QDBVRQ1
TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time TPS3838L30QDBVRQ1
Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 125

Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3838L30QDBVRQ1 - 033899-TPS3838L30QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3838L30QDBVRQ1
033899-TPS3838L30QDBVRQ1
PMIC - PMIC - Supervisors - TPS3838L30QDBVRQ1 033899-TPS3838L30QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 033899-TPS3838L30QDB VRQ1 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.64V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033899-TPS3838L30QDBVRQ1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.64V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-15671-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15671-2-ND
Supervisors 296-15671-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.54V 2.71V 25uA SOT-23 Voltage Supervisor IC
691-TPS3838L30QDBVRQ1
2.54V 2.71V 25uA SOT-23 Voltage Supervisor IC 691-TPS3838L30QDBVRQ1
Nanopower Supervisory IC, 2.54V-2.71V Reset, 25uA, SOT-23-5 Product overview: TPS3838L30QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.54V, 2.71V, 25uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.54V, 2.71V, 25uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838L30QDBVRQ 1 can be used for catalog matching and distributor lookup.

Nanopower Supervisory IC, 2.54V-2.71V Reset, 25uA, SOT-23-5 Product overview: TPS3838L30QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.54V, 2.71V, 25uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.54V, 2.71V, 25uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838L30QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3838L30QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3838L30QDBVRQ1
PMIC - Supervisors TPS3838L30QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - TPS3838L30QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3838L30QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3838L30QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3838L30QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3838L30QDBVRQ1 033899-TPS3838L30QDBVRQ1 296-15671-2-ND 691-TPS3838L30QDBVRQ1 TPS3838L30QDBVRQ1 TPS3838L30QDBVRQ1 TPS3838L30QDBVRQ1
Product Name TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time PMIC - PMIC - Supervisors - TPS3838L30QDBVRQ1 Supervisors 2.54V 2.71V 25uA SOT-23 Voltage Supervisor IC PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers
Battery Management - BQ24314BDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
BQ24210 800mA, Single-Input, Single Cell Li-Ion Solar Battery Charger - BQ24210DQCT - Texas Instruments
Specs
Type WSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ20851DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers