Texas Instruments TPS3808G12 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G12DRVT

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G12 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G12DRVT - Texas Instruments
Dallas, TX, United States
TPS3808G12 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G12DRVT
TPS3808G12 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G12DRVT
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.12V 2.4uA Voltage Supervisor IC
691-TPS3808G12DRVT
1.12V 2.4uA Voltage Supervisor IC 691-TPS3808G12DRVT
1.12V Power Supervisor IC, 2.4uA Quiescent, 6-WSON Product overview: TPS3808G12DRVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.12V, 2.4uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.12V, 2.4uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G12DRVT can be used for catalog matching and distributor lookup.

1.12V Power Supervisor IC, 2.4uA Quiescent, 6-WSON Product overview: TPS3808G12DRVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.12V, 2.4uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.12V, 2.4uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G12DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3808G12DRVT - 141786-TPS3808G12DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G12DRVT
141786-TPS3808G12DRVT
PMIC - PMIC - Supervisors - TPS3808G12DRVT 141786-TPS3808G12DRVT
Manufacturer: Texas Instruments Win Source Part Number: 141786-TPS3808G12DRV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-SON (2x2) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141786-TPS3808G12DRVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (2x2)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 296-19294-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-19294-6-ND
Supervisors 296-19294-6-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
Supervisors - 296-19294-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-19294-2-ND
Supervisors 296-19294-2-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
Supervisors - 296-19294-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-19294-1-ND
Supervisors 296-19294-1-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
 - TPS3808G12DRVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.16V, PDSO6

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.16V, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G12DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G12DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G12DRVT
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site
PMIC - Supervisors - TPS3808G12DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G12DRVT
PMIC - Supervisors TPS3808G12DRVT
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site Datasheet
Supervisors - TPS3808G12DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G12DRVT
Supervisors TPS3808G12DRVT
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G12DRVT
Supervisory Circuits TPS3808G12DRVT
Supervisory Circuits Programmable-Delay Supervisory

Supervisory Circuits Programmable-Delay Supervisory

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G12DRVT 691-TPS3808G12DRVT 141786-TPS3808G12DRVT 296-19294-6-ND TPS3808G12DRVT TPS3808G12DRVT TPS3808G12DRVT TPS3808G12DRVT TPS3808G12DRVT
Product Name TPS3808G12 Low Quiescent Current, Programmable-Delay Supervisory Circuit 1.12V 2.4uA Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3808G12DRVT Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SON,SOT-23 6-SON (2x2) 6-WDFN Exposed Pad WSON6 6-WDFN Exposed Pad 6-WDFN Exposed Pad
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - BQ24013DRC - 1154107-BQ24013DRC - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers
BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
TPS3836L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
IC BATT CHRG MGMT LI-ION 49DSBGA - 815-BQ24168YFFT - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
Pins 49
IQ 2.50E6 µA
View Details
2 suppliers