Texas Instruments TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET TPS3824-50QDBVRQ1

Description
Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - TPS3824-50QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET
TPS3824-50QDBVRQ1
TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET TPS3824-50QDBVRQ1
Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET 5-SOT-23 -40 to 125

Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3824-50QDBVRQ1 - 1111766-TPS3824-50QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3824-50QDBVRQ1
1111766-TPS3824-50QDBVRQ1
PMIC - PMIC - Supervisors - TPS3824-50QDBVRQ1 1111766-TPS3824-50QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1111766-TPS3824-50QD BVRQ1 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111766-TPS3824-50QDBVRQ1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-15655-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15655-2-ND
Supervisors 296-15655-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
 - TPS3824-50QDBVRQ1 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
4.65V SOT-23 Voltage Supervisor IC
691-TPS3824-50QDBVRQ1
4.65V SOT-23 Voltage Supervisor IC 691-TPS3824-50QDBVRQ1
Voltage Supervisor IC, 4.65V Reset, Watchdog, SOT-23-5 Product overview: TPS3824-50QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.65V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.65V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-50QDBVRQ 1 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 4.65V Reset, Watchdog, SOT-23-5 Product overview: TPS3824-50QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.65V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.65V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-50QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3824-50QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3824-50QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3824-50QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3824-50QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3824-50QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3824-50QDBVRQ1
PMIC - Supervisors TPS3824-50QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3824-50QDBVRQ1
Supervisory Circuits TPS3824-50QDBVRQ1
Supervisory Circuits Supply Voltage Supervisor

Supervisory Circuits Supply Voltage Supervisor

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3824-50QDBVRQ1 1111766-TPS3824-50QDBVRQ1 296-15655-2-ND TPS3824-50QDBVRQ1 691-TPS3824-50QDBVRQ1 TPS3824-50QDBVRQ1 TPS3824-50QDBVRQ1 TPS3824-50QDBVRQ1 TPS3824-50QDBVRQ1
Product Name TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET PMIC - PMIC - Supervisors - TPS3824-50QDBVRQ1 Supervisors 4.65V SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1
Features Watchdog Timer Manual Reset
Output Options Active-high,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management - BQ25504RGTT - Texas Instruments
Specs
Type QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers