Texas Instruments TPS3808G15-Q1 Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G15QDBVRQ1

Description
Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G15-Q1 Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G15QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS3808G15-Q1 Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G15QDBVRQ1
TPS3808G15-Q1 Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G15QDBVRQ1
Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
Supervisors - 296-40746-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-40746-2-ND
Supervisors 296-40746-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G15QDBVRQ1 - 1111707-TPS3808G15QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G15QDBVRQ1
1111707-TPS3808G15QDBVRQ1
PMIC - PMIC - Supervisors - TPS3808G15QDBVRQ1 1111707-TPS3808G15QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1111707-TPS3808G15QD BVRQ1 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 180 ms Minimum Voltage - Threshold: 1.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): MP6400DJ-01-LF-Z; TPS3808G125QDBVRQ1; TPS3808G15QDBVRQ1; MAX6456UT23S+T; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111707-TPS3808G15QDBVRQ1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 180 ms Minimum
Voltage - Threshold: 1.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): MP6400DJ-01-LF-Z; TPS3808G125QDBVRQ1; TPS3808G15QDBVRQ1; MAX6456UT23S+T;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive SOT-23 Voltage Supervisor IC
691-TPS3808G15QDBVRQ1
Automotive SOT-23 Voltage Supervisor IC 691-TPS3808G15QDBVRQ1
Automotive, low-quiescent current programmable-delay supervisor 6-SOT-23 -40 to 125 Product overview: TPS3808G15QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G15QDBVRQ 1 can be used for catalog matching and distributor lookup.

Automotive, low-quiescent current programmable-delay supervisor 6-SOT-23 -40 to 125 Product overview: TPS3808G15QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G15QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3808G15QDBVRQ1 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Adjustable, 1 Channel, +1.4V, PDSO6

Voltage Supervisor/Reset IC, Adjustable, 1 Channel, +1.4V, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G15QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G15QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G15QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Supervisors - TPS3808G15QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G15QDBVRQ1
Supervisory Circuits TPS3808G15QDBVRQ1
Supervisory Circuits AC Lo Quiescent Crnt Prgrmble-Delay Super

Supervisory Circuits AC Lo Quiescent Crnt Prgrmble-Delay Super

Buy Now Datasheet
PMIC - Supervisors - TPS3808G15QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G15QDBVRQ1
PMIC - Supervisors TPS3808G15QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G15QDBVRQ1 296-40746-2-ND 1111707-TPS3808G15QDBVRQ1 691-TPS3808G15QDBVRQ1 TPS3808G15QDBVRQ1 TPS3808G15QDBVRQ1 TPS3808G15QDBVRQ1 TPS3808G15QDBVRQ1 TPS3808G15QDBVRQ1
Product Name TPS3808G15-Q1 Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit Supervisors PMIC - PMIC - Supervisors - TPS3808G15QDBVRQ1 Automotive SOT-23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z65DBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers