Open-drain, low-power, dual-voltage detector in Small µSON package 6-SON -40 to 125 Product overview: TPS3780CDRYT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3780CDRYT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1321836-TPS3780CDRYT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Standard Package: 250
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-UFDFN
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42096-6,296-4209
Base Product Number: TPS3780
RoHS Status: ROHS3 Compliant
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
IC SUPERVISOR 2 CHANNEL 6SON
Supervisory Circuits LP, Dual Volt Detector
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
IC SUPERVISOR 2 CHANNEL 6SON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TPS3780CDRYT | 1321836-TPS3780CDRYT | 296-42096-6-ND | TPS3780CDRYT | TPS3780CDRYT | TPS3780CDRYT | TPS3780CDRYT |
| Product Name | Low-Power Dual Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors | PMIC - Supervisors |
| Supply Voltage | 1.5 to ? volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Number of Supplies | 2; 2 | 2; 2 |