Processor Supervisory Circuits 5-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033833-TPS3801K33DCK
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Fibre Optics, Communications & Networking, Sensing & Instrumentation, Automation & Process Control, Lighting
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
Voltage Supervisor IC, 2.87V-2.99V, 9uA Quiescent, SC Package Product overview: TPS3801K33DCKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.87V, 2.99V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.87V, 2.99V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3801K33DCKR can be used for catalog matching and distributor lookup.
Supervisory Circuits 2.93V
IC SUPERVISOR 1 CHANNEL SC70-5
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
MICROPROCESSOR SUPERVISOR, SC-70-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SC-70; No. of Pins:5Pins; Delay Time:200ms; RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SC70-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3801K33DCKR | 033833-TPS3801K33DCKR | 296-3327-6-ND | 691-TPS3801K33DCKR | TPS3801K33DCKR | TPS3801K33DCKR | TPS3801K33DCKR | 28AH5810 | TPS3801K33DCKR |
| Product Name | TPS3801K33 Processor Supervisory Circuits | PMIC - PMIC - Supervisors - TPS3801K33DCKR | Supervisors | 2.87V 2.99V 9uA Voltage Supervisor IC | Supervisory Circuits | PMIC - Supervisors | Supervisors | Microprocessor Supervisor, Sc-70-5; Threshold Voltage Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | 1; 1Monitors | ||||
| Features | Manual Reset | Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Type | SC70 | SC-70-5 | TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC | SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SSOP; TSSOP; SC-70 | ||
| IQ | 9 µA | 9 µA |