Texas Instruments TPS3839L30 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839L30DQNR

Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet
Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3839L30 Ultra-Low 150nA, Ultra-Small Voltage Supervisor - TPS3839L30DQNR - Texas Instruments
Dallas, TX, United States
TPS3839L30 Ultra-Low 150nA, Ultra-Small Voltage Supervisor
TPS3839L30DQNR
TPS3839L30 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839L30DQNR
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Buy Now Datasheet
Supervisors - 296-35535-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-35535-1-ND
Supervisors 296-35535-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Supervisors - 296-35535-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-35535-6-ND
Supervisors 296-35535-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Supervisors - 296-35535-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-35535-2-ND
Supervisors 296-35535-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1372292-TPS3839L30DQNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1372292-TPS3839L30DQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1372292-TPS3839L30DQNR
Win Source Part Number: 1372292-TPS3839L30DQ NR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. Type: Simple Reset/Power-On Reset MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-X2SON (1x1) Base Product Number: TPS3839 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output: Push-Pull, Totem Pole Number of Voltages Monitored: 1 Voltage - Threshold: 2.63V Reset: Active Low Reset Timeout: 120ms Minimum

Win Source Part Number: 1372292-TPS3839L30DQNR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
Type: Simple Reset/Power-On Reset
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-X2SON (1x1)
Base Product Number: TPS3839
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Push-Pull, Totem Pole
Number of Voltages Monitored: 1
Voltage - Threshold: 2.63V
Reset: Active Low
Reset Timeout: 120ms Minimum

Buy Now Datasheet
 - TPS3839L30DQNR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor, Fixed, 1 Channel, +2.63V, PDSO4

Voltage Supervisor, Fixed, 1 Channel, +2.63V, PDSO4

Supplier's Site Datasheet
Singapore, Singapore
Low-Power 2.63V SOT-23 Voltage Supervisor IC
691-TPS3839L30DQNR
Low-Power 2.63V SOT-23 Voltage Supervisor IC 691-TPS3839L30DQNR
Ultra-Low Power Voltage Supervisor, 2.63V Reset, 150nA, SOT-23-5 Product overview: TPS3839L30DQNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.63V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 2.63V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839L30DQNR can be used for catalog matching and distributor lookup.

Ultra-Low Power Voltage Supervisor, 2.63V Reset, 150nA, SOT-23-5 Product overview: TPS3839L30DQNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.63V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 2.63V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839L30DQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3839L30DQNR
Supervisory Circuits TPS3839L30DQNR
Supervisory Circuits Ultra-Lo 150nA Ultra Small VTG Supervisor

Supervisory Circuits Ultra-Lo 150nA Ultra Small VTG Supervisor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3839L30DQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3839L30DQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3839L30DQNR
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site
Supervisors - TPS3839L30DQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3839L30DQNR
Supervisors TPS3839L30DQNR
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now
PMIC - Supervisors - TPS3839L30DQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3839L30DQNR
PMIC - Supervisors TPS3839L30DQNR
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3839L30DQNR 296-35535-1-ND 1372292-TPS3839L30DQNR TPS3839L30DQNR 691-TPS3839L30DQNR TPS3839L30DQNR TPS3839L30DQNR TPS3839L30DQNR TPS3839L30DQNR
Product Name TPS3839L30 Ultra-Low 150nA, Ultra-Small Voltage Supervisor Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Low-Power 2.63V SOT-23 Voltage Supervisor IC Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23,X2SON 4-XDFN Exposed Pad X2SON4 4-XDFN Exposed Pad 4-XDFN Exposed Pad
IQ 0.1500 µA 0.1500 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products