Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Voltages Monitored: 2
Voltage - Threshold: 2.25V
Output: Ethernet
Reset: Active Low
Reset Timeout: 150 ms Minimum
Precision window supervisor for OV & UV monitoring with window watchdog timer & programmable delay 10-VSON -40 to 125 Product overview: TPS3850H12DRCR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3850H12DRCR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)
Voltage Supervisor, Fixed, 1 Channel, PDSO10
Supervisory Circuits Precision window supervisor for OV & UV monitoring with window watchdog timer & programmable delay 10-VSON -40 to 125
IC SUPERVISOR 1 CHANNEL 10VSON
IC SUPERVISOR 1 CHANNEL 10VSON
Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TPS3850H12DRCR | 296-51936-2-ND | TPS3850H12DRCR | TPS3850H12DRCR | TPS3850H12DRCR | TPS3850H12DRCR | TPS3850H12DRCR | |
| Product Name | Connectors,Interconnects | Voltage Supervisor IC | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | |
| Number of Supplies | 2; 2 | 1; 1 | ||||||
| Output Options | Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Threshold | 2.25 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||||
| Supply Voltage | 1.6 to ? volts |