Texas Instruments TPS3801K33 Processor Supervisory Circuits TPS3801K33DCKRG4

Description
Processor Supervisory Circuits 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3801K33 Processor Supervisory Circuits - TPS3801K33DCKRG4 - Texas Instruments
Dallas, TX, United States
TPS3801K33 Processor Supervisory Circuits
TPS3801K33DCKRG4
TPS3801K33 Processor Supervisory Circuits TPS3801K33DCKRG4
Processor Supervisory Circuits 5-SC70 -40 to 85

Processor Supervisory Circuits 5-SC70 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3801K33DCKRG4 - 213340-TPS3801K33DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3801K33DCKRG4
213340-TPS3801K33DCKRG4
PMIC - PMIC - Supervisors - TPS3801K33DCKRG4 213340-TPS3801K33DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 213340-TPS3801K33DCK RG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213340-TPS3801K33DCKRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.87V 2.99V 9uA Voltage Supervisor IC
691-TPS3801K33DCKRG4
2.87V 2.99V 9uA Voltage Supervisor IC 691-TPS3801K33DCKRG4
Voltage Supervisor IC, 2.87V-2.99V, 9uA Quiescent, SC Package Product overview: TPS3801K33DCKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.87V, 2.99V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.87V, 2.99V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3801K33DCKRG4 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.87V-2.99V, 9uA Quiescent, SC Package Product overview: TPS3801K33DCKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.87V, 2.99V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.87V, 2.99V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3801K33DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3801K33DCKRG4 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO5

Supplier's Site Datasheet
Supervisors - TPS3801K33DCKRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet
PMIC - Supervisors - TPS3801K33DCKRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3801K33DCKRG4
PMIC - Supervisors TPS3801K33DCKRG4
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3801K33DCKRG4
Supervisory Circuits TPS3801K33DCKRG4
Supervisory Circuits Processor Sprvisry Circuits

Supervisory Circuits Processor Sprvisry Circuits

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3801K33DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3801K33DCKRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3801K33DCKRG4
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site
Supervisors - TPS3801K33DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3801K33DCKRG4
Supervisors TPS3801K33DCKRG4
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3801K33DCKRG4 213340-TPS3801K33DCKRG4 691-TPS3801K33DCKRG4 TPS3801K33DCKRG4 TPS3801K33DCKRG4-ND TPS3801K33DCKRG4 TPS3801K33DCKRG4 TPS3801K33DCKRG4 TPS3801K33DCKRG4
Product Name TPS3801K33 Processor Supervisory Circuits PMIC - PMIC - Supervisors - TPS3801K33DCKRG4 2.87V 2.99V 9uA Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SC70 SC-70-5 SC SC-70; SOT-SC70-5 TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; TSSOP; SC-70 SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2083DBTR-V133 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Hard To Find - 7702AC - 1133663-7702AC - Win Source Electronics
Specs
Output Options Inverting
View Details