Texas Instruments TPS3808G25 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G25DBVR

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G25 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G25DBVR - Texas Instruments
Dallas, TX, United States
TPS3808G25 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G25DBVR
TPS3808G25 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G25DBVR
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G25DBVR - 033852-TPS3808G25DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G25DBVR
033852-TPS3808G25DBVR
PMIC - PMIC - Supervisors - TPS3808G25DBVR 033852-TPS3808G25DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033852-TPS3808G25DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 033852-TPS3808G25DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 2.33V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
2.33V 6.5V SOT-23 Voltage Supervisor IC
691-TPS3808G25DBVR
2.33V 6.5V SOT-23 Voltage Supervisor IC 691-TPS3808G25DBVR
2.33V Supervisory IC, 1.65-6.5V, SOT-23, Active Low Reset Product overview: TPS3808G25DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.33V, 6.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.33V, 6.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G25DBVR can be used for catalog matching and distributor lookup.

2.33V Supervisory IC, 1.65-6.5V, SOT-23, Active Low Reset Product overview: TPS3808G25DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.33V, 6.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.33V, 6.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G25DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3808G25DBVR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.33V, PDSO6

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.33V, PDSO6

Supplier's Site Datasheet
Supervisors - 296-17193-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17193-2-ND
Supervisors 296-17193-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-17193-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17193-1-ND
Supervisors 296-17193-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-17193-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17193-6-ND
Supervisors 296-17193-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - Supervisors - TPS3808G25DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G25DBVR
PMIC - Supervisors TPS3808G25DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Mp Supervisory Circuit, 2.33V, Sot-23-6; Msl Texas Instruments - 54AH1613 - Newark, An Avnet Company
Chicago, IL, United States
Mp Supervisory Circuit, 2.33V, Sot-23-6; Msl Texas Instruments
54AH1613
Mp Supervisory Circuit, 2.33V, Sot-23-6; Msl Texas Instruments 54AH1613
MP SUPERVISORY CIRCUIT, 2.33V, SOT-23-6; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

MP SUPERVISORY CIRCUIT, 2.33V, SOT-23-6; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Mp Supervisory Circuit, 2.33V, Sot-23-6; Threshold Voltage Texas Instruments - 33AH5213 - Newark, An Avnet Company
Chicago, IL, United States
Mp Supervisory Circuit, 2.33V, Sot-23-6; Threshold Voltage Texas Instruments
33AH5213
Mp Supervisory Circuit, 2.33V, Sot-23-6; Threshold Voltage Texas Instruments 33AH5213
MP SUPERVISORY CIRCUIT, 2.33V, SOT-23-6; Threshold Voltage:2.33V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; RoHS Compliant: Yes

MP SUPERVISORY CIRCUIT, 2.33V, SOT-23-6; Threshold Voltage:2.33V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G25DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G25DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G25DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Supervisors - TPS3808G25DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G25DBVR
Supervisors TPS3808G25DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G25DBVR 033852-TPS3808G25DBVR 691-TPS3808G25DBVR TPS3808G25DBVR 296-17193-2-ND TPS3808G25DBVR 54AH1613 33AH5213 TPS3808G25DBVR TPS3808G25DBVR
Product Name TPS3808G25 Low Quiescent Current, Programmable-Delay Supervisory Circuit PMIC - PMIC - Supervisors - TPS3808G25DBVR 2.33V 6.5V SOT-23 Voltage Supervisor IC Supervisors PMIC - Supervisors Mp Supervisory Circuit, 2.33V, Sot-23-6; Msl Texas Instruments Mp Supervisory Circuit, 2.33V, Sot-23-6; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Features Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SON,SOT-23 SOT-23-6 SOT-23 SOT-23-6 SOT-23; SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Regulators - Linear - 5962R0722961VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 1.50E6 µA
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers
TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers