Enhanced Product Processor Supervisory Circuits With Window-Watchdog 6-SOT-23 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 033871-TPS3813K33MDB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOT-23-6
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
3V Supervisory IC, 2.87V/3V, W/WDT, SOT-23-6 Product overview: TPS3813K33MDBVREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 2.87V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 2.87V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813K33MDBVRE
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
IC SUPERVISOR 1 CHANNEL SOT23-6
IC SUPERVISOR 1 CHANNEL SOT23-6
Supervisory Circuits Mil Enh Proc Sup Circuits
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3813K33MDBVREP | 033871-TPS3813K33MDBVREP | 691-TPS3813K33MDBVREP | 296-22441-2-ND | TPS3813K33MDBVREP | TPS3813K33MDBVREP | TPS3813K33MDBVREP | TPS3813K33MDBVREP |
| Product Name | TPS3813K33-EP Enhanced Product Processor Supervisory Circuits With Window-Watchdog | PMIC - PMIC - Supervisors - TPS3813K33MDBVREP | 3V 2.87V SOT-23 Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Features | Watchdog Timer | Manual Reset | ||||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23; SOT-23-6 | SOT-23; SOT-23-6 | SOT-23-6 | ||
| IQ | 9 µA | 25 µA |