Texas Instruments TPS3839A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839A09DQNR

Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet
Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3839A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor - TPS3839A09DQNR - Texas Instruments
Dallas, TX, United States
TPS3839A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor
TPS3839A09DQNR
TPS3839A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839A09DQNR
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Buy Now Datasheet
 - TPS3839A09DQNR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor, Fixed, 1 Channel, +0.9V, PDSO4

Voltage Supervisor, Fixed, 1 Channel, +0.9V, PDSO4

Supplier's Site Datasheet
Supervisors - 296-40756-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-40756-2-ND
Supervisors 296-40756-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3839A09DQNR - 1111802-TPS3839A09DQNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3839A09DQNR
1111802-TPS3839A09DQNR
PMIC - PMIC - Supervisors - TPS3839A09DQNR 1111802-TPS3839A09DQNR
Manufacturer: Texas Instruments Win Source Part Number: 1111802-TPS3839A09DQ NR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 0.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-X2SON (1x1) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111802-TPS3839A09DQNR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 0.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-X2SON (1x1)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Supervisor IC
691-TPS3839A09DQNR
Low-Power Voltage Supervisor IC 691-TPS3839A09DQNR
Ultra-low power, supply voltage supervisor 4-X2SON -40 to 85 Product overview: TPS3839A09DQNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839A09DQNR can be used for catalog matching and distributor lookup.

Ultra-low power, supply voltage supervisor 4-X2SON -40 to 85 Product overview: TPS3839A09DQNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839A09DQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3839A09DQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3839A09DQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3839A09DQNR
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site
Supervisors - TPS3839A09DQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3839A09DQNR
Supervisors TPS3839A09DQNR
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now
PMIC - Supervisors - TPS3839A09DQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3839A09DQNR
PMIC - Supervisors TPS3839A09DQNR
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3839A09DQNR
Supervisory Circuits TPS3839A09DQNR
Supervisory Circuits Ult-Lo 150nA Ult-Sm Vtg Supervisor

Supervisory Circuits Ult-Lo 150nA Ult-Sm Vtg Supervisor

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3839A09DQNR TPS3839A09DQNR 296-40756-2-ND 1111802-TPS3839A09DQNR 691-TPS3839A09DQNR TPS3839A09DQNR TPS3839A09DQNR TPS3839A09DQNR TPS3839A09DQNR
Product Name TPS3839A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor Supervisors PMIC - PMIC - Supervisors - TPS3839A09DQNR Low-Power Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23,X2SON SON4 4-XDFN Exposed Pad 4-X2SON (1x1) 4-XDFN Exposed Pad 4-XDFN Exposed Pad
IQ 0.1500 µA 0.1500 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products