Texas Instruments TPS3808G25 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G25DRVTG4

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G25 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G25DRVTG4 - Texas Instruments
Dallas, TX, United States
TPS3808G25 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G25DRVTG4
TPS3808G25 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G25DRVTG4
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-TPS3808G25DRVTG4
Voltage Supervisor IC 691-TPS3808G25DRVTG4
Low-quiescent current supervisor with programmable delay & manual reset 6-WSON -40 to 125 Product overview: TPS3808G25DRVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G25DRVTG4 can be used for catalog matching and distributor lookup.

Low-quiescent current supervisor with programmable delay & manual reset 6-WSON -40 to 125 Product overview: TPS3808G25DRVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G25DRVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3808G25DRVTG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G25DRVTG4 - 797926-TPS3808G25DRVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G25DRVTG4
797926-TPS3808G25DRVTG4
PMIC - PMIC - Supervisors - TPS3808G25DRVTG4 797926-TPS3808G25DRVTG4
Manufacturer: Texas Instruments Win Source Part Number: 797926-TPS3808G25DRV TG4 Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 6-WDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.33V Family Name: TPS3808 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-SON (2x2) Alternative Parts (Cross-Reference): MAX6337US25D1+; MAX6444US23K+; MAX6444US23S; MAX6444US23K-T; Introduction Date: March 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797926-TPS3808G25DRVTG4
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-WDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 2.33V
Family Name: TPS3808
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-SON (2x2)
Alternative Parts (Cross-Reference): MAX6337US25D1+; MAX6444US23K+; MAX6444US23S; MAX6444US23K-T;
Introduction Date: March 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - TPS3808G25DRVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G25DRVTG4
Supervisors TPS3808G25DRVTG4
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now
PMIC - Supervisors - TPS3808G25DRVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G25DRVTG4
PMIC - Supervisors TPS3808G25DRVTG4
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G25DRVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G25DRVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G25DRVTG4
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G25DRVTG4
Supervisory Circuits TPS3808G25DRVTG4
Supervisory Circuits Lo Quies Current Pro Delay Sup Circuit

Supervisory Circuits Lo Quies Current Pro Delay Sup Circuit

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G25DRVTG4 691-TPS3808G25DRVTG4 TPS3808G25DRVTG4-ND 797926-TPS3808G25DRVTG4 TPS3808G25DRVTG4 TPS3808G25DRVTG4 TPS3808G25DRVTG4 TPS3808G25DRVTG4
Product Name TPS3808G25 Low Quiescent Current, Programmable-Delay Supervisory Circuit Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3808G25DRVTG4 Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SON,SOT-23 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad
IQ 2.4 µA 2.7 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details