Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 1111711-TPS3808G18DR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 1.67V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (2x2)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Low-quiescent current supervisor with programmable delay & manual reset 6-WSON -40 to 125 Product overview: TPS3808G18DRVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G18DRVT can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 6WSON
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)
Supervisory Circuits Low Quies Crnt,Progr Delay Sup Crct
IC SUPERVISOR 1 CHANNEL 6WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3808G18DRVT | 296-32480-1-ND | 1111711-TPS3808G18DRVT | 691-TPS3808G18DRVT | TPS3808G18DRVT | TPS3808G18DRVT | TPS3808G18DRVT | TPS3808G18DRVT |
| Product Name | TPS3808G18 Low Quiescent Current, Programmable-Delay Supervisory Circuit | Supervisors | PMIC - PMIC - Supervisors - TPS3808G18DRVT | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SON,SOT-23 | 6-WDFN Exposed Pad | 6-SON (2x2) | SON | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | ||
| IQ | 2.4 µA | 2.7 µA |