Texas Instruments High-Performance Analog Supervisors TPS3850G12DRCT

Description
Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 296-45102-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-45102-2-ND
Supervisors 296-45102-2-ND
Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)

Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)

Buy Now Datasheet
Supervisors - 296-45102-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-45102-1-ND
Supervisors 296-45102-1-ND
Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)

Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)

Buy Now Datasheet
Supervisors - 296-45102-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-45102-6-ND
Supervisors 296-45102-6-ND
Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)

Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)

Buy Now Datasheet
 - TPS3850G12DRCT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor, Fixed, 1 Channel, PDSO10

Voltage Supervisor, Fixed, 1 Channel, PDSO10

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3850G12DRCT - 1111818-TPS3850G12DRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3850G12DRCT
1111818-TPS3850G12DRCT
PMIC - PMIC - Supervisors - TPS3850G12DRCT 1111818-TPS3850G12DRCT
Manufacturer: Texas Instruments Win Source Part Number: 1111818-TPS3850G12DR CT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111818-TPS3850G12DRCT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-TPS3850G12DRCT
Voltage Supervisor IC 691-TPS3850G12DRCT
Precision window supervisor for OV & UV monitoring with window watchdog timer & programmable delay 10-VSON -40 to 125 Product overview: TPS3850G12DRCT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3850G12DRCT can be used for catalog matching and distributor lookup.

Precision window supervisor for OV & UV monitoring with window watchdog timer & programmable delay 10-VSON -40 to 125 Product overview: TPS3850G12DRCT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3850G12DRCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3850G12DRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3850G12DRCT
Supervisors TPS3850G12DRCT
Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)

Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)

Buy Now
PMIC - Supervisors - TPS3850G12DRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3850G12DRCT
PMIC - Supervisors TPS3850G12DRCT
IC SUPERVISOR 1 CHANNEL 10VSON

IC SUPERVISOR 1 CHANNEL 10VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3850G12DRCT
Supervisory Circuits TPS3850G12DRCT
Supervisory Circuits Precision window supervisor for OV & UV monitoring with window watchdog timer & programmable delay 10-VSON -40 to 125

Supervisory Circuits Precision window supervisor for OV & UV monitoring with window watchdog timer & programmable delay 10-VSON -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3850G12DRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3850G12DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3850G12DRCT
IC SUPERVISOR 1 CHANNEL 10VSON

IC SUPERVISOR 1 CHANNEL 10VSON

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 296-45102-2-ND TPS3850G12DRCT 1111818-TPS3850G12DRCT 691-TPS3850G12DRCT TPS3850G12DRCT TPS3850G12DRCT TPS3850G12DRCT TPS3850G12DRCT
Product Name Supervisors PMIC - PMIC - Supervisors - TPS3850G12DRCT Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type 10-VFDFN Exposed Pad VSON10 10-VSON (3x3) 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Pins 10
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1916917P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details