Texas Instruments TPS3838L30 220nA Supervisor with 10ms/200ms selectable delay time TPS3838L30DBVTG4

Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3838L30 220nA Supervisor with 10ms/200ms selectable delay time - TPS3838L30DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3838L30 220nA Supervisor with 10ms/200ms selectable delay time
TPS3838L30DBVTG4
TPS3838L30 220nA Supervisor with 10ms/200ms selectable delay time TPS3838L30DBVTG4
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.56V 2.69V 1.6V SOT-23 Voltage Supervisor IC
691-TPS3838L30DBVTG4
2.56V 2.69V 1.6V SOT-23 Voltage Supervisor IC 691-TPS3838L30DBVTG4
Nano-Power Reset IC, 2.56V-2.69V, SOT-23-5, 1.6V-6V Product overview: TPS3838L30DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.56V, 2.69V, 1.6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.56V, 2.69V, 1.6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838L30DBVTG4 can be used for catalog matching and distributor lookup.

Nano-Power Reset IC, 2.56V-2.69V, SOT-23-5, 1.6V-6V Product overview: TPS3838L30DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.56V, 2.69V, 1.6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.56V, 2.69V, 1.6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838L30DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3838L30DBVTG4 - 1111800-TPS3838L30DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3838L30DBVTG4
1111800-TPS3838L30DBVTG4
PMIC - PMIC - Supervisors - TPS3838L30DBVTG4 1111800-TPS3838L30DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111800-TPS3838L30DB VTG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.64V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111800-TPS3838L30DBVTG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.64V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TPS3838L30DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3838L30DBVTG4
Supervisory Circuits TPS3838L30DBVTG4
Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Buy Now Datasheet
Supervisors - TPS3838L30DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3838L30DBVTG4
Supervisors TPS3838L30DBVTG4
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
PMIC - Supervisors - TPS3838L30DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3838L30DBVTG4
PMIC - Supervisors TPS3838L30DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3838L30DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3838L30DBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3838L30DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3838L30DBVTG4 691-TPS3838L30DBVTG4 1111800-TPS3838L30DBVTG4 TPS3838L30DBVTG4-ND TPS3838L30DBVTG4 TPS3838L30DBVTG4 TPS3838L30DBVTG4 TPS3838L30DBVTG4
Product Name TPS3838L30 220nA Supervisor with 10ms/200ms selectable delay time 2.56V 2.69V 1.6V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3838L30DBVTG4 Supervisors Supervisory Circuits Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products