Supervisor Open Drain or Open Collector 2 Channel 10-WSON (2.5x2.5)
Supervisor Open Drain or Open Collector 2 Channel 10-WSON (2.5x2.5)
Supervisor Open Drain or Open Collector 2 Channel 10-WSON (2.5x2.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1319960-TPS37A010122
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Voltage Detector
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 100µs Maximum
Voltage - Threshold: 0.8V, 0.8V
Supplier Device Package: 10-WSON (2.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 296-TPS37A010122DSKR
Base Product Number: TPS37
RoHS Status: ROHS3 Compliant
65-V WINDOW SUPERVISOR WITH ULTR Product overview: TPS37A010122DSKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS37A010122DSKR
65-V WINDOW SUPERVISOR WITH ULTR
Supervisor Open Drain or Open Collector 2 Channel 10-WSON (2.5x2.5)
65-V WINDOW SUPERVISOR WITH ULTR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 296-TPS37A010122DSKRDKR-ND | 1319960-TPS37A010122DSKR | 691-TPS37A010122DSKR | TPS37A010122DSKR | TPS37A010122DSKR | TPS37A010122DSKR |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | Tape & Reel (TR) | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |
| Pins | 10 | 10 | ||||
| Threshold | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts |