Texas Instruments TPS3831G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3831G33DQNR

Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet
Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3831G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor - TPS3831G33DQNR - Texas Instruments
Dallas, TX, United States
TPS3831G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor
TPS3831G33DQNR
TPS3831G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3831G33DQNR
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Buy Now Datasheet
Supervisors - 296-40751-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-40751-2-ND
Supervisors 296-40751-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Supervisors - 296-40751-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-40751-6-ND
Supervisors 296-40751-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Supervisors - 296-40751-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-40751-1-ND
Supervisors 296-40751-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
 - TPS3831G33DQNR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor, Fixed, 1 Channel, +3.08V, PDSO4

Voltage Supervisor, Fixed, 1 Channel, +3.08V, PDSO4

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3831G33DQNR - 813581-TPS3831G33DQNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3831G33DQNR
813581-TPS3831G33DQNR
PMIC - PMIC - Supervisors - TPS3831G33DQNR 813581-TPS3831G33DQNR
Manufacturer: Texas Instruments Win Source Part Number: 813581-TPS3831G33DQN R Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120ms Minimum Voltage - Threshold: 3.08V Supplier Device Package: 4-X2SON (1x1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-XDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TPS3831

Manufacturer: Texas Instruments
Win Source Part Number: 813581-TPS3831G33DQNR
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120ms Minimum
Voltage - Threshold: 3.08V
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 4-XDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TPS3831

Buy Now
Singapore, Singapore
Low-Power 3.08V SOT-23 Voltage Supervisor IC
691-TPS3831G33DQNR
Low-Power 3.08V SOT-23 Voltage Supervisor IC 691-TPS3831G33DQNR
Ultra-Low Power Supply Monitor IC, 3.08V Reset, 150nA Quiescent, SOT-23-5 Product overview: TPS3831G33DQNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3831G33DQNR can be used for catalog matching and distributor lookup.

Ultra-Low Power Supply Monitor IC, 3.08V Reset, 150nA Quiescent, SOT-23-5 Product overview: TPS3831G33DQNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3831G33DQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3831G33DQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3831G33DQNR
Supervisors TPS3831G33DQNR
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3831G33DQNR
Supervisory Circuits TPS3831G33DQNR
Supervisory Circuits Ultra-Lo 150nA Ultra Sm Vtg Supervisor

Supervisory Circuits Ultra-Lo 150nA Ultra Sm Vtg Supervisor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3831G33DQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3831G33DQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3831G33DQNR
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site
PMIC - Supervisors - TPS3831G33DQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3831G33DQNR
PMIC - Supervisors TPS3831G33DQNR
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3831G33DQNR 296-40751-2-ND TPS3831G33DQNR 813581-TPS3831G33DQNR 691-TPS3831G33DQNR TPS3831G33DQNR TPS3831G33DQNR TPS3831G33DQNR TPS3831G33DQNR
Product Name TPS3831G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor Supervisors PMIC - PMIC - Supervisors - TPS3831G33DQNR Low-Power 3.08V SOT-23 Voltage Supervisor IC Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type X2SON 4-XDFN Exposed Pad X2SON4 4-XDFN Exposed Pad 4-XDFN Exposed Pad
IQ 0.1500 µA 0.1500 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PW - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
UC1903 Quad Supply and Line Monitor - 5962-8869701VA - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers