Texas Instruments TPS3824-30 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-30DBVR

Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3824-30 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET - TPS3824-30DBVR - Texas Instruments
Dallas, TX, United States
TPS3824-30 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET
TPS3824-30DBVR
TPS3824-30 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-30DBVR
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85

Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3824-30DBVR - 033883-TPS3824-30DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3824-30DBVR
033883-TPS3824-30DBVR
PMIC - PMIC - Supervisors - TPS3824-30DBVR 033883-TPS3824-30DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033883-TPS3824-30DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 033883-TPS3824-30DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
2.57V 2.69V SOT-23 Voltage Supervisor IC
691-TPS3824-30DBVR
2.57V 2.69V SOT-23 Voltage Supervisor IC 691-TPS3824-30DBVR
Voltage Supervisor IC, 2.57V-2.69V, Watchdog, Manual Reset, SOT-23 Product overview: TPS3824-30DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.57V, 2.69V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.57V, 2.69V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-30DBVR can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.57V-2.69V, Watchdog, Manual Reset, SOT-23 Product overview: TPS3824-30DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.57V, 2.69V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.57V, 2.69V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-30DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-TPS3824-30DBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-TPS3824-30DBVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-TPS3824-30DBVRCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3824-30DBVR
Supervisory Circuits TPS3824-30DBVR
Supervisory Circuits 2.63V Monitor

Supervisory Circuits 2.63V Monitor

Buy Now Datasheet
PMIC - Supervisors - TPS3824-30DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3824-30DBVR
PMIC - Supervisors TPS3824-30DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisory Circuit, 15Ua, 5.5V, Sot23-5; Threshold Voltage Texas Instruments - 29AH8118 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 15Ua, 5.5V, Sot23-5; Threshold Voltage Texas Instruments
29AH8118
Supervisory Circuit, 15Ua, 5.5V, Sot23-5; Threshold Voltage Texas Instruments 29AH8118
SUPERVISORY CIRCUIT, 15UA, 5.5V, SOT23-5; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 15UA, 5.5V, SOT23-5; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Supervisors - TPS3824-30DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3824-30DBVR
Supervisors TPS3824-30DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3824-30DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3824-30DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3824-30DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3824-30DBVR 033883-TPS3824-30DBVR 691-TPS3824-30DBVR 296-TPS3824-30DBVRTR-ND TPS3824-30DBVR TPS3824-30DBVR 29AH8118 TPS3824-30DBVR TPS3824-30DBVR
Product Name TPS3824-30 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET PMIC - PMIC - Supervisors - TPS3824-30DBVR 2.57V 2.69V SOT-23 Voltage Supervisor IC Supervisors Supervisory Circuits PMIC - Supervisors Supervisory Circuit, 15Ua, 5.5V, Sot23-5; Threshold Voltage Texas Instruments Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Features Watchdog Timer Manual Reset
Output Options Active-high,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
PWR MGMT BATTERY MGMT - 815-BQ25601DRTWT - Utmel Electronic Limited
Specs
Type 24-WFQFN Exposed Pad
Supply Voltage 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) - BQ27010DRKRG4 - Texas Instruments
Specs
Type VSON
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z65DBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers