Texas Instruments TPS3809L30 3-Pin Supply Voltage Supervisor TPS3809L30DBVR

Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS3809L30 3-Pin Supply Voltage Supervisor
TPS3809L30DBVR
TPS3809L30 3-Pin Supply Voltage Supervisor TPS3809L30DBVR
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.7V SOT-23 Voltage Supervisor IC
691-TPS3809L30DBVR
2.7V SOT-23 Voltage Supervisor IC 691-TPS3809L30DBVR
2.7V Voltage Supervisor IC, 3-pin SOT-23, Active-Low Push-Pull Reset Product overview: TPS3809L30DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809L30DBVR can be used for catalog matching and distributor lookup.

2.7V Voltage Supervisor IC, 3-pin SOT-23, Active-Low Push-Pull Reset Product overview: TPS3809L30DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809L30DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3809L30DBVR - 033866-TPS3809L30DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3809L30DBVR
033866-TPS3809L30DBVR
PMIC - PMIC - Supervisors - TPS3809L30DBVR 033866-TPS3809L30DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033866-TPS3809L30DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.64V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033866-TPS3809L30DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.64V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-10917-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10917-2-ND
Supervisors 296-10917-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-10917-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10917-6-ND
Supervisors 296-10917-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-10917-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10917-1-ND
Supervisors 296-10917-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
 - TPS3809L30DBVR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.64V, PDSO3

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.64V, PDSO3

Supplier's Site Datasheet
PMIC - Supervisors - TPS3809L30DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3809L30DBVR
PMIC - Supervisors TPS3809L30DBVR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3809L30DBVR
Supervisory Circuits TPS3809L30DBVR
Supervisory Circuits 2.64V Volt. Sup

Supervisory Circuits 2.64V Volt. Sup

Buy Now Datasheet
Supervisors - TPS3809L30DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3809L30DBVR
Supervisors TPS3809L30DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3809L30DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3809L30DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3809L30DBVR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Voltage Supervisor 20 Ua, 6V, Sot23-3; Threshold Voltage Texas Instruments - 77C0403 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor 20 Ua, 6V, Sot23-3; Threshold Voltage Texas Instruments
77C0403
Voltage Supervisor 20 Ua, 6V, Sot23-3; Threshold Voltage Texas Instruments 77C0403
VOLTAGE SUPERVISOR 20 uA, 6V, SOT23-3; Threshold Voltage:2.64V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE SUPERVISOR 20 uA, 6V, SOT23-3; Threshold Voltage:2.64V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Voltage Supervisor 20 Ua, 6V, Sot23-3; T; Msl Texas Instruments - 29AH8113 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor 20 Ua, 6V, Sot23-3; T; Msl Texas Instruments
29AH8113
Voltage Supervisor 20 Ua, 6V, Sot23-3; T; Msl Texas Instruments 29AH8113
VOLTAGE SUPERVISOR 20 UA, 6V, SOT23-3; T; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE SUPERVISOR 20 UA, 6V, SOT23-3; T; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3809L30DBVR 691-TPS3809L30DBVR 033866-TPS3809L30DBVR 296-10917-2-ND TPS3809L30DBVR TPS3809L30DBVR TPS3809L30DBVR TPS3809L30DBVR TPS3809L30DBVR 77C0403 29AH8113
Product Name TPS3809L30 3-Pin Supply Voltage Supervisor 2.7V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3809L30DBVR Supervisors PMIC - Supervisors Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Supervisor 20 Ua, 6V, Sot23-3; Threshold Voltage Texas Instruments Voltage Supervisor 20 Ua, 6V, Sot23-3; T; Msl Texas Instruments
Number of Supplies 1 1 1; 1 1; 1 1; 1Monitors
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 9 µA 9 µA
Accuracy 2.3 %
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
PMIC - PMIC - Battery Management - BQ2011KSN-D121 - 1153999-BQ2011KSN-D121 - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers