Texas Instruments TPS3831K50 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3831K50DQNT

Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet
Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3831K50 Ultra-Low 150nA, Ultra-Small Voltage Supervisor - TPS3831K50DQNT - Texas Instruments
Dallas, TX, United States
TPS3831K50 Ultra-Low 150nA, Ultra-Small Voltage Supervisor
TPS3831K50DQNT
TPS3831K50 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3831K50DQNT
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Buy Now Datasheet
Supervisors - 296-TPS3831K50DQNTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Supervisors - 296-TPS3831K50DQNTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Supervisors - 296-TPS3831K50DQNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Singapore, Singapore
Low-Power 4.38V SOT-23 Voltage Supervisor IC
691-TPS3831K50DQNT
Low-Power 4.38V SOT-23 Voltage Supervisor IC 691-TPS3831K50DQNT
Ultra-Low Power Voltage Monitor IC, 4.38V, 150nA, SOT-23-5 Product overview: TPS3831K50DQNT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4.38V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 4.38V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3831K50DQNT can be used for catalog matching and distributor lookup.

Ultra-Low Power Voltage Monitor IC, 4.38V, 150nA, SOT-23-5 Product overview: TPS3831K50DQNT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4.38V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 4.38V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3831K50DQNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1321885-TPS3831K50DQNT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1321885-TPS3831K50DQNT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1321885-TPS3831K50DQNT
Manufacturer: Texas Instruments Win Source Part Number: 1321885-TPS3831K50DQ NT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 250 Mounting: Surface Mount Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120ms Minimum Voltage - Threshold: 4.38V Supplier Device Package: 4-X2SON (1x1) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-XDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS3831K50DQNT-ND,21 56-TPS3831K50DQNT,29 6-TPS3831K50DQNTTR,2 96-TPS3831K50DQNTCT, TEXTISTPS3831K50DQNT ,296-TPS3831K50DQNTD KR Base Product Number: TPS3831 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321885-TPS3831K50DQNT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Standard Package: 250
Mounting: Surface Mount
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120ms Minimum
Voltage - Threshold: 4.38V
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-XDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS3831K50DQNT-ND,2156-TPS3831K50DQNT,296-TPS3831K50DQNTTR,296-TPS3831K50DQNTCT,TEXTISTPS3831K50DQNT,296-TPS3831K50DQNTDKR
Base Product Number: TPS3831
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - TPS3831K50DQNT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor, Fixed, 1 Channel, +4.38V, PDSO4

Voltage Supervisor, Fixed, 1 Channel, +4.38V, PDSO4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3831K50DQNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3831K50DQNT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3831K50DQNT
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site
Supervisors - TPS3831K50DQNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3831K50DQNT
Supervisors TPS3831K50DQNT
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3831K50DQNT
Supervisory Circuits TPS3831K50DQNT
Supervisory Circuits Ultra-Lo 150nA Ultra Sm Vtg Supervisor

Supervisory Circuits Ultra-Lo 150nA Ultra Sm Vtg Supervisor

Buy Now Datasheet
PMIC - Supervisors - TPS3831K50DQNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3831K50DQNT
PMIC - Supervisors TPS3831K50DQNT
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3831K50DQNT 296-TPS3831K50DQNTCT-ND 691-TPS3831K50DQNT 1321885-TPS3831K50DQNT TPS3831K50DQNT TPS3831K50DQNT TPS3831K50DQNT TPS3831K50DQNT TPS3831K50DQNT
Product Name TPS3831K50 Ultra-Low 150nA, Ultra-Small Voltage Supervisor Supervisors Low-Power 4.38V SOT-23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type X2SON 4-XDFN Exposed Pad 4-XDFN Exposed Pad X2SON4 4-XDFN Exposed Pad 4-XDFN Exposed Pad
IQ 0.1500 µA 0.1500 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
UC1543 Power Supply Supervisory Circuit - 5962-8774001FA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
4 suppliers