Texas Instruments TPS3813L30 Supervisors with Programmable Watchdog Window TPS3813L30DBVRG4

Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3813L30 Supervisors with Programmable Watchdog Window - TPS3813L30DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS3813L30 Supervisors with Programmable Watchdog Window
TPS3813L30DBVRG4
TPS3813L30 Supervisors with Programmable Watchdog Window TPS3813L30DBVRG4
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.7V 9uA SOT-23 Voltage Supervisor IC
691-TPS3813L30DBVRG4
2.7V 9uA SOT-23 Voltage Supervisor IC 691-TPS3813L30DBVRG4
Voltage Supervisor, 2.58-2.7V, 6-SOT-23, 9uA, Watchdog Product overview: TPS3813L30DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 9uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 9uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813L30DBVRG4 can be used for catalog matching and distributor lookup.

Voltage Supervisor, 2.58-2.7V, 6-SOT-23, 9uA, Watchdog Product overview: TPS3813L30DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 9uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 9uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813L30DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3813L30DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3813L30DBVRG4 - 1111739-TPS3813L30DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3813L30DBVRG4
1111739-TPS3813L30DBVRG4
PMIC - PMIC - Supervisors - TPS3813L30DBVRG4 1111739-TPS3813L30DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1111739-TPS3813L30DB VRG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 2.64V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111739-TPS3813L30DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 2.64V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TPS3813L30DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3813L30DBVRG4
Supervisors TPS3813L30DBVRG4
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3813L30DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3813L30DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3813L30DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
PMIC - Supervisors - TPS3813L30DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3813L30DBVRG4
PMIC - Supervisors TPS3813L30DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3813L30DBVRG4
Supervisory Circuits TPS3813L30DBVRG4
Supervisory Circuits w/Prog Watchdog Window

Supervisory Circuits w/Prog Watchdog Window

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3813L30DBVRG4 691-TPS3813L30DBVRG4 TPS3813L30DBVRG4-ND 1111739-TPS3813L30DBVRG4 TPS3813L30DBVRG4 TPS3813L30DBVRG4 TPS3813L30DBVRG4 TPS3813L30DBVRG4
Product Name TPS3813L30 Supervisors with Programmable Watchdog Window 2.7V 9uA SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3813L30DBVRG4 Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1
Features Watchdog Timer Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z45DBTR-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers