Texas Instruments TPS3823-25 Supply Voltage Supervisor w/Watchdog input and manual reset TPS3823-25DBVT

Description
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23
Request a Quote Datasheet
Description
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3823-25 Supply Voltage Supervisor w/Watchdog input and manual reset - TPS3823-25DBVT - Texas Instruments
Dallas, TX, United States
TPS3823-25 Supply Voltage Supervisor w/Watchdog input and manual reset
TPS3823-25DBVT
TPS3823-25 Supply Voltage Supervisor w/Watchdog input and manual reset TPS3823-25DBVT
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23

Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3823-25DBVT - 1272411-TPS3823-25DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3823-25DBVT
1272411-TPS3823-25DBVT
PMIC - PMIC - Supervisors - TPS3823-25DBVT 1272411-TPS3823-25DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1272411-TPS3823-25DB VT Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120ms Minimum Voltage - Threshold: 2.25V Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: TPS3823-25 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1272411-TPS3823-25DBVT
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120ms Minimum
Voltage - Threshold: 2.25V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: TPS3823-25
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - 296-26948-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26948-2-ND
Supervisors 296-26948-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-26948-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26948-1-ND
Supervisors 296-26948-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.25V SOT-23 Voltage Supervisor IC
691-TPS3823-25DBVT
2.25V SOT-23 Voltage Supervisor IC 691-TPS3823-25DBVT
Voltage Supervisor IC, 2.25V, Push-Pull, Watchdog, SOT-23 Product overview: TPS3823-25DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-25DBVT can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.25V, Push-Pull, Watchdog, SOT-23 Product overview: TPS3823-25DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-25DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3823-25DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3823-25DBVT
Supervisors TPS3823-25DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3823-25DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3823-25DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3823-25DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3823-25DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3823-25DBVT
PMIC - Supervisors TPS3823-25DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3823-25DBVT
Supervisory Circuits TPS3823-25DBVT
Supervisory Circuits Supply Voltage Supervisor

Supervisory Circuits Supply Voltage Supervisor

Buy Now Datasheet
Ic, Supervisor, 2.25V, Sot-23-5; Threshold Voltage Texas Instruments - 27AJ0455 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Supervisor, 2.25V, Sot-23-5; Threshold Voltage Texas Instruments
27AJ0455
Ic, Supervisor, 2.25V, Sot-23-5; Threshold Voltage Texas Instruments 27AJ0455
IC, SUPERVISOR, 2.25V, SOT-23-5; Threshold Voltage:2.25V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-High / Active-Low; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

IC, SUPERVISOR, 2.25V, SOT-23-5; Threshold Voltage:2.25V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-High / Active-Low; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3823-25DBVT 1272411-TPS3823-25DBVT 296-26948-2-ND 691-TPS3823-25DBVT TPS3823-25DBVT TPS3823-25DBVT TPS3823-25DBVT TPS3823-25DBVT 27AJ0455
Product Name TPS3823-25 Supply Voltage Supervisor w/Watchdog input and manual reset PMIC - PMIC - Supervisors - TPS3823-25DBVT Supervisors 2.25V SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Ic, Supervisor, 2.25V, Sot-23-5; Threshold Voltage Texas Instruments
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Features Watchdog Timer; Manual Reset Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2057WSNG4 - 1049553-BQ2057WSNG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; SOIC
Pins 8
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWR - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers