Texas Instruments TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G01DBVR

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G01DBVR - Texas Instruments
Dallas, TX, United States
TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G01DBVR
TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G01DBVR
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Supervisors - 2184666P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2184666P
Voltage Supervisors 2184666P
TPS3808G01DBVR, Processor Supervisor

TPS3808G01DBVR, Processor Supervisor

Supplier's Site
Voltage Supervisors - 2184666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2184666
Voltage Supervisors 2184666
TPS3808G01DBVR, Processor Supervisor

TPS3808G01DBVR, Processor Supervisor

Supplier's Site
Voltage Supervisors - 2184665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2184665
Voltage Supervisors 2184665
TPS3808G01DBVR, Processor Supervisor

TPS3808G01DBVR, Processor Supervisor

Supplier's Site
Singapore, Singapore
6.5V SOT-23 Voltage Supervisor IC
691-TPS3808G01DBVR
6.5V SOT-23 Voltage Supervisor IC 691-TPS3808G01DBVR
Adj Supervisory IC, 1.65-6.5V, 405mV Threshold, SOT-23 Product overview: TPS3808G01DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G01DBVR can be used for catalog matching and distributor lookup.

Adj Supervisory IC, 1.65-6.5V, 405mV Threshold, SOT-23 Product overview: TPS3808G01DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G01DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-17188-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17188-1-ND
Supervisors 296-17188-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-17188-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17188-6-ND
Supervisors 296-17188-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-17188-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17188-2-ND
Supervisors 296-17188-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G01DBVR - 033845-TPS3808G01DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G01DBVR
033845-TPS3808G01DBVR
PMIC - PMIC - Supervisors - TPS3808G01DBVR 033845-TPS3808G01DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033845-TPS3808G01DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: TPS3808 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX6454UT26S+; MAX6454UT46S; MAX6456UT16S; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 033845-TPS3808G01DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Family Name: TPS3808
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6454UT26S+; MAX6454UT46S; MAX6456UT16S;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Supervisors - TPS3808G01DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G01DBVR
Supervisors TPS3808G01DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G01DBVR
Supervisory Circuits TPS3808G01DBVR
Supervisory Circuits Programmable-Delay Supervisory

Supervisory Circuits Programmable-Delay Supervisory

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G01DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G01DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G01DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Mpu Supervisory Circuit, 405Mv, Sot-23-6; Threshold Voltage Texas Instruments - 28AH5813 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisory Circuit, 405Mv, Sot-23-6; Threshold Voltage Texas Instruments
28AH5813
Mpu Supervisory Circuit, 405Mv, Sot-23-6; Threshold Voltage Texas Instruments 28AH5813
MPU SUPERVISORY CIRCUIT, 405MV, SOT-23-6; Threshold Voltage:405mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

MPU SUPERVISORY CIRCUIT, 405MV, SOT-23-6; Threshold Voltage:405mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3808G01DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G01DBVR
PMIC - Supervisors TPS3808G01DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G01DBVR 2184666P 691-TPS3808G01DBVR 296-17188-1-ND 033845-TPS3808G01DBVR TPS3808G01DBVR TPS3808G01DBVR TPS3808G01DBVR 28AH5813 TPS3808G01DBVR
Product Name TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit Voltage Supervisors 6.5V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3808G01DBVR Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Mpu Supervisory Circuit, 405Mv, Sot-23-6; Threshold Voltage Texas Instruments PMIC - Supervisors
Number of Supplies 1 1 1 1; 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Open Drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SON,SOT-23 SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products

UC1903 Quad Supply and Line Monitor - 5962-88697012A - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers
Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ24400PWG4 - 1049561-BQ24400PWG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 8
View Details
Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details