Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
Open-drain, low-power, dual-voltage detector in Small µSON package 6-SON -40 to 125 Product overview: TPS3780CDRYR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3780CDRYR can be used for catalog matching and distributor lookup.
Supervisory Circuits Low Power, Dual Voltage Detector in Small -SON package 6-SON -40 to 125
IC SUPERVISOR 2 CHANNEL 6SON
IC SUPERVISOR 2 CHANNEL 6SON
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 296-51925-2-ND | 691-TPS3780CDRYR | TPS3780CDRYR | TPS3780CDRYR | TPS3780CDRYR | TPS3780CDRYR |
| Product Name | Supervisors | Low-Power Dual Voltage Supervisor IC | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | 6-UFDFN | SON | 6-UFDFN | 6-UFDFN | ||
| Pins | 6 | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |