Texas Instruments TPS3838E18 220nA Supervisor with 10ms/200ms selectable delay time TPS3838E18DBVT

Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3838E18 220nA Supervisor with 10ms/200ms selectable delay time - TPS3838E18DBVT - Texas Instruments
Dallas, TX, United States
TPS3838E18 220nA Supervisor with 10ms/200ms selectable delay time
TPS3838E18DBVT
TPS3838E18 220nA Supervisor with 10ms/200ms selectable delay time TPS3838E18DBVT
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-3347-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3347-1-ND
Supervisors 296-3347-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3347-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3347-6-ND
Supervisors 296-3347-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3347-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3347-2-ND
Supervisors 296-3347-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3838E18DBVT - 055576-TPS3838E18DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3838E18DBVT
055576-TPS3838E18DBVT
PMIC - PMIC - Supervisors - TPS3838E18DBVT 055576-TPS3838E18DBVT
Manufacturer: Texas Instruments Win Source Part Number: 055576-TPS3838E18DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 1.71V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 055576-TPS3838E18DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 1.71V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless, Automotive

Buy Now Datasheet
Singapore, Singapore
1.8V 6V SOT-23 Voltage Supervisor IC
691-TPS3838E18DBVT
1.8V 6V SOT-23 Voltage Supervisor IC 691-TPS3838E18DBVT
1.8V Nano-Power Reset IC, SOT-23, Active-Low, 1.6-6V Product overview: TPS3838E18DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.8V, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838E18DBVT can be used for catalog matching and distributor lookup.

1.8V Nano-Power Reset IC, SOT-23, Active-Low, 1.6-6V Product overview: TPS3838E18DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.8V, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838E18DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3838E18DBVT
Supervisory Circuits TPS3838E18DBVT
Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3838E18DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3838E18DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3838E18DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3838E18DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3838E18DBVT
PMIC - Supervisors TPS3838E18DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisory Circuit, 3838, Sot-23-5; Threshold Voltage Texas Instruments - 54AH1615 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3838, Sot-23-5; Threshold Voltage Texas Instruments
54AH1615
Supervisory Circuit, 3838, Sot-23-5; Threshold Voltage Texas Instruments 54AH1615
SUPERVISORY CIRCUIT, 3838, SOT-23-5; Threshold Voltage:1.71V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3838, SOT-23-5; Threshold Voltage:1.71V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site
Supervisors - TPS3838E18DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3838E18DBVT
Supervisors TPS3838E18DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3838E18DBVT 296-3347-1-ND 055576-TPS3838E18DBVT 691-TPS3838E18DBVT TPS3838E18DBVT TPS3838E18DBVT TPS3838E18DBVT 54AH1615 TPS3838E18DBVT
Product Name TPS3838E18 220nA Supervisor with 10ms/200ms selectable delay time Supervisors PMIC - PMIC - Supervisors - TPS3838E18DBVT 1.8V 6V SOT-23 Voltage Supervisor IC Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuit, 3838, Sot-23-5; Threshold Voltage Texas Instruments Supervisors
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z65DBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details