Texas Instruments TPS3803-01 Single Voltage Detector TPS3803-01DCKRG4

Description
Single Voltage Detector 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single Voltage Detector 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3803-01 Single Voltage Detector - TPS3803-01DCKRG4 - Texas Instruments
Dallas, TX, United States
TPS3803-01 Single Voltage Detector
TPS3803-01DCKRG4
TPS3803-01 Single Voltage Detector TPS3803-01DCKRG4
Single Voltage Detector 5-SC70 -40 to 85

Single Voltage Detector 5-SC70 -40 to 85

Buy Now Datasheet
Supervisors - 296-52796-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-52796-2-ND
Supervisors 296-52796-2-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-52796-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-52796-1-ND
Supervisors 296-52796-1-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-52796-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-52796-6-ND
Supervisors 296-52796-6-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3803-01DCKRG4 - 213341-TPS3803-01DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3803-01DCKRG4
213341-TPS3803-01DCKRG4
PMIC - PMIC - Supervisors - TPS3803-01DCKRG4 213341-TPS3803-01DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 213341-TPS3803-01DCK RG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 5 μs Typical Propagation Delay Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Alternative Parts (Cross-Reference): TPS3803-01DCKR; TPS3803-01DCK; MAX6375UR31; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213341-TPS3803-01DCKRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 5 μs Typical Propagation Delay
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Alternative Parts (Cross-Reference): TPS3803-01DCKR; TPS3803-01DCK; MAX6375UR31;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power 6V 1.226V 3uA Voltage Supervisor IC
691-TPS3803-01DCKRG4
Low-Power 6V 1.226V 3uA Voltage Supervisor IC 691-TPS3803-01DCKRG4
Low-Power Voltage Detector, 1.3-6V, 1.226V, 3uA, SC-70 Product overview: TPS3803-01DCKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 6V, 1.226V, 3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 6V, 1.226V, 3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3803-01DCKRG4 can be used for catalog matching and distributor lookup.

Low-Power Voltage Detector, 1.3-6V, 1.226V, 3uA, SC-70 Product overview: TPS3803-01DCKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 6V, 1.226V, 3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 6V, 1.226V, 3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3803-01DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3803-01DCKRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3803-01DCKRG4
PMIC - Supervisors TPS3803-01DCKRG4
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3803-01DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3803-01DCKRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3803-01DCKRG4
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3803-01DCKRG4
Supervisory Circuits TPS3803-01DCKRG4
Supervisory Circuits Single Voltage Detector

Supervisory Circuits Single Voltage Detector

Buy Now Datasheet
Supervisors - TPS3803-01DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3803-01DCKRG4
Supervisors TPS3803-01DCKRG4
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3803-01DCKRG4 296-52796-2-ND 213341-TPS3803-01DCKRG4 691-TPS3803-01DCKRG4 TPS3803-01DCKRG4 TPS3803-01DCKRG4 TPS3803-01DCKRG4 TPS3803-01DCKRG4
Product Name TPS3803-01 Single Voltage Detector Supervisors PMIC - PMIC - Supervisors - TPS3803-01DCKRG4 Low-Power 6V 1.226V 3uA Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SC70 TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70-5 SC SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; TSSOP; SC-70 SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 3 µA 3 µA
Accuracy 1.5 %
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers